Sherwin-Williams Protective & Marine Coatings Glass Flake Filled Epoxy Novolac Lining ExpressCote HCR

Description
ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. Fast return to service One coat protection. Edge Retention > 70% 5 hours dry to walk on @ 77° F 24 hours return to service @ 77° F Designed for plural-component application equipment. 100 % Solids- Zero VOC Product contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps RECOMMENDED USAGE For use over prepared concrete and steel in the following industrial and marine exposures: Petrochemical storage tanks and piping Trenches, troughs, sumps, pits Ballast tanks interiors and crude oil storage tank interiors Water and waste water facilities Where rapid return to service is required. Meets performance requirements of Mil-PRF-23236C Chemical Holding Tanks (CHT) Well deck overheads Concrete, Primary and Secondary Containment Power plant FGD duct and tanks
Datasheet
Description
ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. Fast return to service One coat protection. Edge Retention > 70% 5 hours dry to walk on @ 77° F 24 hours return to service @ 77° F Designed for plural-component application equipment. 100 % Solids- Zero VOC Product contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps RECOMMENDED USAGE For use over prepared concrete and steel in the following industrial and marine exposures: Petrochemical storage tanks and piping Trenches, troughs, sumps, pits Ballast tanks interiors and crude oil storage tank interiors Water and waste water facilities Where rapid return to service is required. Meets performance requirements of Mil-PRF-23236C Chemical Holding Tanks (CHT) Well deck overheads Concrete, Primary and Secondary Containment Power plant FGD duct and tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Flake Filled Epoxy Novolac Lining - ExpressCote HCR - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Glass Flake Filled Epoxy Novolac Lining
ExpressCote HCR
Glass Flake Filled Epoxy Novolac Lining ExpressCote HCR
ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. Fast return to service One coat protection. Edge Retention > 70% 5 hours dry to walk on @ 77° F 24 hours return to service @ 77° F Designed for plural-component application equipment. 100 % Solids- Zero VOC Product contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps RECOMMENDED USAGE For use over prepared concrete and steel in the following industrial and marine exposures: Petrochemical storage tanks and piping Trenches, troughs, sumps, pits Ballast tanks interiors and crude oil storage tank interiors Water and waste water facilities Where rapid return to service is required. Meets performance requirements of Mil-PRF-23236C Chemical Holding Tanks (CHT) Well deck overheads Concrete, Primary and Secondary Containment Power plant FGD duct and tanks

ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies.

  • Fast return to service
  • One coat protection.
  • Edge Retention > 70%
  • 5 hours dry to walk on @ 77° F
  • 24 hours return to service @ 77° F
  • Designed for plural-component application equipment.
  • 100 % Solids- Zero VOC
  • Product contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps

RECOMMENDED USAGE

For use over prepared concrete and steel in the following industrial and marine exposures:

  • Petrochemical storage tanks and piping
  • Trenches, troughs, sumps, pits
  • Ballast tanks interiors and crude oil storage tank interiors
  • Water and waste water facilities
  • Where rapid return to service is required.
  • Meets performance requirements of Mil-PRF-23236C
  • Chemical Holding Tanks (CHT)
  • Well deck overheads
  • Concrete, Primary and Secondary Containment
  • Power plant FGD duct and tanks
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number ExpressCote HCR
Product Name Glass Flake Filled Epoxy Novolac Lining
Type Coating
Chemistry Inorganic (Silicate, Cement, Glaze); Epoxy; Resin; Epoxy Novolac; Glass Enamel
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Film Drying; Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data