Sherwin-Williams Protective & Marine Coatings Datasheets for Floor Coatings
Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors.
Floor Coatings: Learn more
| Product Name | Notes |
|---|---|
| 4060 FasTop™ Cove Base Resin A broad range of solutions for virtually every Industrial Flooring and Wall system application | |
| AquArmor™ WBU Water-Based Urethane Floor Coatings are the next generation of high-performance, water-based, aliphatic urethane coatings. The coatings, which work on both floors and walls, deliver high-performance application and aesthetic... | |
| ARMORSEAL 1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish... | |
| ARMORSEAL 1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with... | |
| ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating... | |
| ARMORSEAL 8100 is the next generation in water based epoxy floor coatings; a two-component polyamine epoxy with excellent chemical and abrasion resistance that is breathable. It is designed for use... | |
| ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention,... | |
| ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss... | |
| ArmorSeal®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with... | |
| ArmorSeal®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent... | |
| ArmorSeal®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which... | |
| ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne... | |
| ArmorSeal®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and... | |
| ArmorSeal®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and... | |
| ArmorSeal®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear,... | |
| ArmorSeal®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component Water clean up Fast dry RECOMMENDED USAGE For use over prepared concrete and... | |
| ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer... | |
| ArmorSeal®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can... | |
| ArmorSeal®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is a 2-component product that is compatible with most high performance finish coats. The product can also be used on damp concrete or masonry surfaces. Water... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The... | |
| Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance... | |
| Cor-Cote® HCR FF FLAKE FILLED NOVOLAC EPOXY is a 100% solids, high chemical resistant hybrid novolac epoxy coating and lining that resists aggressive acids, alkalies, and solvents. Overlapping glass flakes... | |
| Cor-Cote® HCR NOVOLAC EPOXY is a 100% solids, high chemical resistant, self leveling hybrid novolac epoxy technology that resists aggressive acids, alkalies, and solvents. Its easy to use, rapid setting... | |
| Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties... | |
| Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments... | |
| Cor-Cote® VEN FF FLAKE FILLED VINYL ESTER NOVOLAC is a multi-functional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids and... | |
| Cor-Cote® VEN GF Graphite Filled Vinyl Ester is a multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, and excellent... | |
| Cor-Cote® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and... | |
| CoroBond™ LT LOW TEMPERATURE EPOXY is a 100% solids epoxy primer and binder resin. It is designed to cure at temperatures as low as 35°F. At higher temperatures, CoroBond™ LT... | |
| Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent... | |
| EnviroLastic® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. | |
| EnviroLastic® AR200 HD is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250... | |
| EnviroLastic® AR425 is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250 mils... | |
| EnviroLastic® PA POLYASPARTIC is a 100% solids, spray applied, aliphatic polyaspartic polyurea, which exhibits excellent color retention, gloss and UV stability. It can be applied at thicknesses of 8-12 mils... | |
| EPO-FLEX MER II (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broadcast to excess with hard... | |
| FasTop CERAMIC CARPET SYSTEM is a decorative color quartz, low odor, self-leveling slurry with quartz broadcast to yield an 3/16” finished system. FasTop CERAMIC CARPET can be applied with a... | |
| GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. | |
| GENERAL POLYMERS 3461 AquArmor™ Gloss Topcoat is a unique, high solids water-based epoxy used as a grout and or topcoat for the AquArmor™ floor systems and as a concrete sealer. | |
| General Polymers 3462 AquArmor™ COATING produces a chemical resistant, tough and cleanable finish for floors and walls. 3462 AquArmor™ COATING has excellent hiding properties and provides quick turnaround. Its low... | |
| General Polymers 3477 EPOXY WATER EMULSION PRIMER/ SEALER is an economical sealer for concrete that will outperform water-based acrylic or acrylic/urethane sealers (chemical resistance and wear). Its low viscosity allows... | |
| General Polymers 3479 WATER-BASED EPOXY FLOOR AND WALL COATING produces a low gloss, tough and cleanable finish. 3479 WATER-BASED EPOXY FLOOR AND WALL COATING has excellent hiding properties and provides... | |
| General Polymers 3505 STIPPLE EPOXY FLOOR COATING is a high solids, high performance epoxy coating that has been designed to provide a high gloss, stipple finish with above average chemical... | |
| General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated... | |
| General Polymers 3520 EPOXY TERRAZZO MATRIX is the binder resin for General Polymers THIN-SET EPOXY TERRAZZO #1100 SYSTEM, the most widely used thin-set terrazzo. 3520's advanced formulation allows for the... | |
| General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed... | |
| General Polymers 3554 Epo-Flex® MATRIX RESIN is a clear, high solids, flexible epoxy material which combines toughness, adhesion, and durability with flexibilityy. Flexibility is achieved without the use of plasticizers... | |
| General Polymers 3555 Epo-Flex® HD EPOXY COATING is a high solids, chemical resistant, elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane... | |
| General Polymers 3557 SofTop™ BINDER RESIN is a high solids, flexible epoxy binder resin for the SofTop™ Decorative Flooring System. RECOMMENDED USAGE 3557 SofTop™ BINDER RESIN is used in commercial... | |
| General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN... | |
| General Polymers 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE is a high solids, two-component conductive epoxy resin used as the binder resin and grout coats for the TPM® #115 Conductive... | |
| General Polymers 3564 STATIC DISSIPATIVE BINDER RESIN is a high solids, two component epoxy binder resin used for static dissipative flooring systems. RECOMMENDED USAGE used as a binder resin for... | |
| General Polymers 3580 Crack and Joint Filler is a two component, high solids general purpose concrete crack and joint filling compound. 3580 Crack and Joint Filler has a unique combination... | |
| General Polymers 3589 SMOOTH EPOXY FLOOR COATING is a high solids, clear or pigmented epoxy coating. 3589 SMOOTH EPOXY FLOOR COATING has good wear resistance as a concrete coating or... | |
| General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a... | |
| General Polymers 4401 TERRAZZO WET LOOK SEALER is a single component sealer which dries to form a clear, non-yellowing protective film. It exhibits excellent clarity and resistance to color change... | |
| General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating,... | |
| General Polymers 4638 HS POLYURETHANE FLOOR ENAMEL is a VOC compliant, tough, high-gloss, durable finish used as a coating system or a topcoat over General Polymers high-build flooring systems. 4638... | |
| General Polymers 4685 POLY-COTE™ is a high solids, aliphatic polyurethane enamel. It is non-yellowing, high gloss and provides excellent chemical resistance. 4685 POLY-COTE™ allows urethane protection of coated surfaces in... | |
| General Polymers 4844 PAce-Cote is a unique high solids resin utilizing polyaspartic technology. It has been formulated to to produce a fast curing, durable coating with excellent ultraviolet and weathering... | |
| General Polymers 4880 Polyurea Joint Sealant is a two component, high solids, rapid cure polyurea for control joints and cracks. 4880 Polyurea Joint Sealant has a unique combination of hardness... | |
| General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with... | |
| General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages Excellent gloss retention UV color stability Chemical and stain... | |
| General Polymers AquArmor “C” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant... | |
| General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs... | |
| General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The... | |
| General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and... | |
| General Polymers CERAMIC CARPET #400 is an 1/8” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective... | |
| General Polymers CERAMIC CARPET #554 combines EPO-FLEX® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast... | |
| General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system... | |
| General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an... | |
| General Polymers EPO-FLEX MER I (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broad- cast to... | |
| General Polymers EPO-FLEX Pedestrian Traffic Topping System combines EPO-FLEX crack isolation with hard aggregate to provide a tough traffic bearing system. Flexibility is achieved without the use of plasticizers or... | |
| General Polymers EPOXY COVE BASE SYSTEM is an epoxy system designed for as an integral part of the flooring system. The vertical portion can be installed to any height at... | |
| General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can... | |
| General Polymers FasTop™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. | |
| General Polymers FasTop™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop™ 12M is hand troweled onto the... | |
| General Polymers SofTop Decorative Flooring System is a seamless, resilient and decorative flooring system combining high solids flexible epoxy resin with colored rubber chips in a troweled mortar system. The... | |
| General Polymers Static Control Epoxy Coating System provides a thin-mil electrostatic conductive coating in an attractive finish with a stipple finish epoxy topcoat. The same epoxy topcoat (3525E) provides a... | |
| General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static... | |
| General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates... | |
| GP3746 High Performance Epoxy is an advanced formula, two-component recoatable epoxy and binder resin. It can be used directly over concrete and primed substrates or as a gloss seal coat... | |
| GP4850 Polyaspartic Floor Coating is a high-solids, slower-set polyaspartic coating that provides applicators greater flexibility for flooring applications: Extended working time helps to eliminate roller lap marks Greater scheduling flexibility... | |
| INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in... | |
| INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in... | |
| Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. | |
| KEM® Cati-Coat® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the... | |
| NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from... | |
| Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is... | |
| RECOMMENDED USAGE Applied to distressed or worn concrete surfaces/floors/step s as a repair material for numerous applications when rapid set is required and economy is desired. | |
| RECOMMENDED USAGE Used in Manufacturing, storage and shipping areas, Bridge decks and nosings, Bridge high-rise railing grouting, distribution center and warehouse floors, parking garages, decks, ramps and lots, airport runways... | |
| RECOMMENDED USAGE Used to protect parquet, block and other hardwood floors from substrate vapor and moisture damage | |
| RECOMMENDED USAGE Used to seal concrete or other floor systems where a satin, low gloss finish is desired. | |
| RECOMMENDED USAGE Used to seal terrazzo, concrete or other floor systems where a gloss finish is desired. | |
| Restoring old worn concrete slabs, leveling new concrete slabs, resurfacing rain damaged slabs, topping for structural plywood decks for interior and exterior environments. | |
| Setfast® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc.,... | |
| Setfast® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| Setfast® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant Fast dry High visibility Glass beads can be added for making... | |
| Setfast® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to... | |
| Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and... | |
| SETFAST® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High... | |
| Setfast® CHLORINATED RUBBER ZONE MARKING PAINT is a fast drying, ready to use, chlorinated rubber product available in two colors, white and lead-free yellow. Quick drying High visibility colors Ready... | |
| Setfast® LATEX TRAFFIC PAINTS are conventional dry (non-heated application) water based paints intended for use in marking parking lots, airports, and roads. Fast drying High visibility Glass beads can be... | |
| Sherwin-Williams Flexible Basecoat Laminate Systems are generally 45 to 65 mil dft systems (prior to the application of a chemical resistant epoxy topping system), designed for crack bridging capability in... | |
| Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant... | |
| Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of... | |
| WATER BASED Acrolon™ 100 URETHANE is an advanced technology, VOC compliant, water based, acrylic urethane. Provides performance properties comparable to premium quality solvent based urethanes. This is a high gloss... | |
| WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high... |