Sherwin-Williams Protective & Marine Coatings Datasheets for Rheology Modifiers
Rheology modifiers are additives which modify the viscosity, rheometry, or flow characteristics of a material.
Rheology Modifiers: Learn more
| Product Name | Notes |
|---|---|
| Fade-A-Way Dye Additive is a translucent colorant which is added to Diamond-Clad Clear Coat to ensure a uniform application of the clear coat. The addition of Fade-A-Way to Diamond-Clad Clear... | |
| Slow evaporating aromatic. Used as retarder to improve flow or as part of a solvent blend. Not HAPS complying. | |
| The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum Provides... |