Sherwin-Williams Protective & Marine Coatings Epoxy Macropoxy® 646-101

Description
Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate protection of sharp edges, corners, and welds. This product can be applied directly to marginally prepared steel surfaces. Low VOC,<100 g/L Chemical resistant Low odor Abrasion resistant RECOMMENDED USAGE Marine applications Fabrication shops Refineries Pulp and paper mills Chemical plants Power plants Tank exteriors Offshore platforms Water treatment plants Mill White and Black are acceptable for immersion use for salt water and fresh water, not acceptable for potable water Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5
Datasheet
Description
Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate protection of sharp edges, corners, and welds. This product can be applied directly to marginally prepared steel surfaces. Low VOC,<100 g/L Chemical resistant Low odor Abrasion resistant RECOMMENDED USAGE Marine applications Fabrication shops Refineries Pulp and paper mills Chemical plants Power plants Tank exteriors Offshore platforms Water treatment plants Mill White and Black are acceptable for immersion use for salt water and fresh water, not acceptable for potable water Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate protection of sharp edges, corners, and welds. This product can be applied directly to marginally prepared steel surfaces. Low VOC,<100 g/L Chemical resistant Low odor Abrasion resistant RECOMMENDED USAGE Marine applications Fabrication shops Refineries Pulp and paper mills Chemical plants Power plants Tank exteriors Offshore platforms Water treatment plants Mill White and Black are acceptable for immersion use for salt water and fresh water, not acceptable for potable water Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5

Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate protection of sharp edges, corners, and welds. This product can be applied directly to marginally prepared steel surfaces.

  • Low VOC,<100 g/L
  • Chemical resistant
  • Low odor
  • Abrasion resistant

RECOMMENDED USAGE

  • Marine applications
  • Fabrication shops
  • Refineries
  • Pulp and paper mills
  • Chemical plants
  • Power plants
  • Tank exteriors
  • Offshore platforms
  • Water treatment plants
  • Mill White and Black are acceptable for immersion use for salt water and fresh water, not acceptable for potable water
  • Suitable for use in USDA inspected facilities

Conforms to AWWA D102-03 OCS #5

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Macropoxy® 646-101
Product Name Epoxy
Type Coating
Chemistry Epoxy; Resin; Polyamide
Substrate Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Form Liquid
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F815/ F816 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Fluon® Melt Processable Compounds - ETFE 7 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details