TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors.
RECOMMENDED USAGE
Lining system for the interior of steel tanks and concrete reservoirs used for potable water. Meets requirements of AWWA C210 for coating systems for the interior and exterior of steel water pipelines. Meets NSF Standard 61 requirements for use in potable water storage tanks:
Acceptable for use with cathodic protection systems. Conforms to AWWA D102-03 ICS #,1 #2,#3, and #5.*** ***Refer to respective System
| Sherwin-Williams Protective & Marine Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Name | Tank Clad HS Epoxy |
| Type | Coating |
| Chemistry | Epoxy; Resin |
| Substrate | Concrete; Metallic; Steel; Other; Iron |
| Cure / Setting Technology | Thermoset |
| Form | Liquid |