Sherwin-Williams Protective & Marine Coatings Datasheets for Industrial Paints
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Industrial Paints: Learn more
| Product Name | Notes |
|---|---|
| 4060 FasTop™ Cove Base Resin A broad range of solutions for virtually every Industrial Flooring and Wall system application | |
| ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss... | |
| COPPER BOTTOM ANTI-FOULING PAINT #45 is a semihard, anti-fouling developed for the shallow draft trade. It offers a moderately high concentration loading of cuprous oxide and a chemically modified binder... | |
| DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White... | |
| DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. | |
| EnviroLastic 980 PA is a fast dry, single coat, polyaspartic urethane specifically formulated for accelerated maintenance painting. Fast drying minimizes dust and grit "pick-up" Allows entire maintenance coating system to... | |
| Hotline® LATEX TRAFFIC PAINTS are very fast drying paints for use in marking parking lots, airports, and roads. TM2152 and TM2153 may be applied ambient airless or conventional, or may... | |
| INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400°F. Ultraviolet light... | |
| MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. | |
| ProMar® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying... | |
| ProMar° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| Setfast® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc.,... | |
| Setfast® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| Setfast® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant Fast dry High visibility Glass beads can be added for making... | |
| Setfast® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to... | |
| Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and... | |
| SETFAST® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High... | |
| Setfast® CHLORINATED RUBBER ZONE MARKING PAINT is a fast drying, ready to use, chlorinated rubber product available in two colors, white and lead-free yellow. Quick drying High visibility colors Ready... | |
| Setfast® LATEX TRAFFIC PAINTS are conventional dry (non-heated application) water based paints intended for use in marking parking lots, airports, and roads. Fast drying High visibility Glass beads can be... | |
| Silver-Brite® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. | |
| Silver-Brite® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat... | |
| Silver-Brite® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700°F. Heat reflective Maintains "Sheen" Resists discoloration RECOMMENDED USAGE For... | |
| Silver-Brite® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures... | |
| SUPER Save-Lite® DRY FALL is a modified alkyd, intense white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High... | |
| WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low... |