Sherwin-Williams Protective & Marine Coatings Tank Linings, Secondary Containment Cor-Cote® HP FF

Description
Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Overlapping glass flakes reduce permeability, providing excellent performance in immersion service. Stain resistant, high gloss finish Chemical resistant No VOCs and low odor Low viscosity for ease of workability Low permeation rate Acceptable for use in USDA inspected facilities RECOMMENDED USAGE Cor-Cote® HP FF Flake Filled Epoxy is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel surfaces in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities including: Automotive Chemical processing Electronics Food & beverage Metal & mining Pharmaceutical Power Pulp & paper Water & wastewater Petrochemical
Datasheet
Description
Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Overlapping glass flakes reduce permeability, providing excellent performance in immersion service. Stain resistant, high gloss finish Chemical resistant No VOCs and low odor Low viscosity for ease of workability Low permeation rate Acceptable for use in USDA inspected facilities RECOMMENDED USAGE Cor-Cote® HP FF Flake Filled Epoxy is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel surfaces in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities including: Automotive Chemical processing Electronics Food & beverage Metal & mining Pharmaceutical Power Pulp & paper Water & wastewater Petrochemical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank Linings, Secondary Containment - Cor-Cote® HP FF - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Tank Linings, Secondary Containment
Cor-Cote® HP FF
Tank Linings, Secondary Containment Cor-Cote® HP FF
Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Overlapping glass flakes reduce permeability, providing excellent performance in immersion service. Stain resistant, high gloss finish Chemical resistant No VOCs and low odor Low viscosity for ease of workability Low permeation rate Acceptable for use in USDA inspected facilities RECOMMENDED USAGE Cor-Cote® HP FF Flake Filled Epoxy is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel surfaces in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities including: Automotive Chemical processing Electronics Food & beverage Metal & mining Pharmaceutical Power Pulp & paper Water & wastewater Petrochemical

Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Overlapping glass flakes reduce permeability, providing excellent performance in immersion service.

  • Stain resistant, high gloss finish
  • Chemical resistant
  • No VOCs and low odor
  • Low viscosity for ease of workability
  • Low permeation rate
  • Acceptable for use in USDA inspected facilities

RECOMMENDED USAGE

Cor-Cote® HP FF Flake Filled Epoxy is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel surfaces in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities including:

  • Automotive
  • Chemical processing
  • Electronics
  • Food & beverage
  • Metal & mining
  • Pharmaceutical
  • Power
  • Pulp & paper
  • Water & wastewater
  • Petrochemical
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Cor-Cote® HP FF
Product Name Tank Linings, Secondary Containment
Type Coating
Chemistry Epoxy; Resin; Glass Flakes
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Multicomponent; Thermoset
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Thermal Coatings - THERMOSEAL® P110 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details