Sherwin-Williams Protective & Marine Coatings Inorganic Zinc-rich Coating Zinc Clad® DOT

Description
ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry fi lm. Coating self-heals to resume protection if damaged Provides cathodic/sacrifi cial protection by the same mechanism as galvanizing Forms an inorganic barrier to moisture and solvents Meets Class B requirements for Slip & Creep Resistance, 0.65 HAPS free as supplied Recommended Usage For use over prepared blasted steel and galvanized steel in areas such as: Bridges Refi neries Shop or fi eld application Drilling rigs As a one-coat maintenance coating or as a permanent primer for severe corrosive environments (pH range 5-9) Ideal for application at low temperatures or service at high temperatures and/or humidity conditions Fresh and demineralized water immersion service (non-potable) NEPCOAT System A Approval
Datasheet
Description
ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry fi lm. Coating self-heals to resume protection if damaged Provides cathodic/sacrifi cial protection by the same mechanism as galvanizing Forms an inorganic barrier to moisture and solvents Meets Class B requirements for Slip & Creep Resistance, 0.65 HAPS free as supplied Recommended Usage For use over prepared blasted steel and galvanized steel in areas such as: Bridges Refi neries Shop or fi eld application Drilling rigs As a one-coat maintenance coating or as a permanent primer for severe corrosive environments (pH range 5-9) Ideal for application at low temperatures or service at high temperatures and/or humidity conditions Fresh and demineralized water immersion service (non-potable) NEPCOAT System A Approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inorganic Zinc-rich Coating - Zinc Clad® DOT - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Inorganic Zinc-rich Coating
Zinc Clad® DOT
Inorganic Zinc-rich Coating Zinc Clad® DOT
ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry fi lm. Coating self-heals to resume protection if damaged Provides cathodic/sacrifi cial protection by the same mechanism as galvanizing Forms an inorganic barrier to moisture and solvents Meets Class B requirements for Slip & Creep Resistance, 0.65 HAPS free as supplied Recommended Usage For use over prepared blasted steel and galvanized steel in areas such as: Bridges Refi neries Shop or fi eld application Drilling rigs As a one-coat maintenance coating or as a permanent primer for severe corrosive environments (pH range 5-9) Ideal for application at low temperatures or service at high temperatures and/or humidity conditions Fresh and demineralized water immersion service (non-potable) NEPCOAT System A Approval

ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry fi lm.

  • Coating self-heals to resume protection if damaged
  • Provides cathodic/sacrifi cial protection by the same mechanism as galvanizing
  • Forms an inorganic barrier to moisture and solvents
  • Meets Class B requirements for Slip & Creep Resistance, 0.65
  • HAPS free as supplied

Recommended Usage

For use over prepared blasted steel and galvanized steel in areas such as:

  • Bridges
  • Refi neries
  • Shop or fi eld application
  • Drilling rigs
  • As a one-coat maintenance coating or as a permanent primer for severe corrosive environments (pH range 5-9)
  • Ideal for application at low temperatures or service at high temperatures and/or humidity conditions
  • Fresh and demineralized water immersion service (non-potable)
  • NEPCOAT System A Approval
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Zinc Clad® DOT
Product Name Inorganic Zinc-rich Coating
Type Coating
Chemistry Inorganic (Silicate, Cement, Glaze)
Substrate Steel
Cure / Setting Technology Film Drying; Multicomponent
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Two Component Chemical Resistance Epoxy Coating - EP41S - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details