Sherwin-Williams Protective & Marine Coatings Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and... | |
| COR-COTE HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities... | |
| DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a... | |
| Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for use as a laminating system in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. | |
| EnviroLastic CR965 is a 100% solids spray applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. CR965 can be applied at thicknesses of 30-250... | |
| General Polymers FasTop™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop™ | |
| Sherwin-Williams Flexible Coating Systems are generally 25 to 80 mil dft systems designed for the corrosion protection of concrete and masonry in atmospheric exposure with light vehicular or pedestrian traffic. | |
| Sherwin-Williams Heavy Duty Mortar Laminate Lining Systems are generally 1/8" to 3/16" systems designed for the protection of concrete and steel in immersion or secondary containment applications with moderate to... | |
| Sherwin-Williams Laminate Lining Systems are generally 55 to 65 mil dft single laminate or a 110 to 120 mil dft double laminate systems designed for the corrosion protection of concrete... | |
| Sherwin-Williams Medium Film Lining Systems are generally 20 to 40 mil dft systems designed for the corrosion protection of concrete and steel from harsh chemicals in immersion and secondary containment... | |
| Sherwin-Williams Mortar Laminate Lining Systems are generally 90 to 125 mil dft systems designed for the corrosion protection of concrete and steel in immersion and secondary containment applications with light... | |
| Sherwin-Williams Thin Film Lining Systems are generally 10-20 mil dft systems designed for the corrosion protection of concrete and steel from immersion and atmospheric exposure. It also provides protection from... | |
| TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. |