Sherwin-Williams Protective & Marine Coatings Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| A medium-slow evaporating, strong cutting solvent for use in epoxies. | |
| A slow evaporating solvent for use with epoxies. Over use may cause sagging. | |
| A very fast evaporating polar solvent widely used in zinc rich coatings, and as part of reducer blends. It is also used to increase conductivity of coatings for electrostatic applications. | |
| Also designed for use with epoxies. It has excellent solvent power. It is slower evaporating thanR7K54. Used for brush, roll, and squeegee applications. | |
| Corothane I KA Accelerator is designed for use in select Sherwin-Williams' Corothane I Moisture Cure Urethanes to enhance drying times. Use up to 4 oz of KA Accelerator to 1... | |
| Designed for use with select epoxies. Acceptable for brush, roll, or spray application. | |
| Designed for use with select epoxies. Relatively fast evaporating; used primarily for spray applications. | |
| Fade-A-Way Dye Additive is a translucent colorant which is added to Diamond-Clad Clear Coat to ensure a uniform application of the clear coat. The addition of Fade-A-Way to Diamond-Clad Clear... | |
| Fast evaporating, strongest aromatic, not HAPS complying. | |
| Medium evaporating, most common aromatic, not HAPS complying. Used to adjust viscosity when electrostatic spraying.EQ29 | |
| Medium-fast evaporating for epoxy spray application. | |
| Medium-fast evaporating for use with moisture cure urethanes. | |
| Medium-slow evaporating, strong cutting solvent for use in polyurethanes | |
| Quik-Kick Epoxy Accelerator is designed for use in select Sherwin-Williams epoxy coatings to enhance drying times. Use up to 4 oz of Quik-Kick Epoxy Accelerator to 1 mixed gallon of... | |
| Quik-Thane Accelerator is designed for use in select Sherwin-Williams' two component urethanes to accelerate drying times. Use up to the amounts indicated below of Quik-Thane Accelerator to 1 mixed gallon... | |
| RECOMMENDED USAGE Additive for the FasTop™ systems | |
| Slow evaporating aromatic. Used as retarder to improve flow or as part of a solvent blend. Not HAPS complying. | |
| The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum Provides... | |
| Weak, fast drying solvent, very good for solvent cleaning galvanized metal. |