Sherwin-Williams Protective & Marine Coatings Datasheets for Heat Resistant and Flame Retardant Coatings
Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
Heat Resistant and Flame Retardant Coatings: Learn more
| Product Name | Notes |
|---|---|
| Acrolon™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides... | |
| An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472°F (800°C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage Super heat-resistant long-exposure shop... | |
| ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating... | |
| ArmorSeal®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent... | |
| ArmorSeal®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which... | |
| ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne... | |
| ArmorSeal®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and... | |
| ArmorSeal®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear,... | |
| ArmorSeal®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component Water clean up Fast dry RECOMMENDED USAGE For use over prepared concrete and... | |
| ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer... | |
| ArmorSeal®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can... | |
| ArmorSeal®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is a 2-component product that is compatible with most high performance finish coats. The product can also be used on damp concrete or masonry surfaces. Water... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The... | |
| Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance... | |
| COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended... | |
| COR-COTE HT HI-TEMP COATING is an epoxy novolac amine formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities such as gasoline,... | |
| Cor-Cote® HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities... | |
| Cor-Cote® VEN FF FLAKE FILLED VINYL ESTER NOVOLAC is a multi-functional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids and... | |
| Cor-Cote® VEN GF Graphite Filled Vinyl Ester is a multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, and excellent... | |
| Cor-Cote® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and... | |
| CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile... | |
| Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two... | |
| Corothane® I Ironox® A HS is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV... | |
| Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance... | |
| Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low... | |
| Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties... | |
| Corothane® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for... | |
| Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. | |
| Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent... | |
| Corothane® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. | |
| Corothane® I GALVAPAC TWO PACK ZINC PRIMER is a two component, VOC compliant, moisture curing urethane zinc rich primer that contains micaceous iron oxide, designed for low temperature application to... | |
| Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel... | |
| CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel... | |
| Diamond-Clad® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits... | |
| Diamond-Clad® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane... | |
| DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat... | |
| DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly... | |
| DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water... | |
| Dura-Plate® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment,... | |
| Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures... | |
| Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of... | |
| Dura-Plate® 154 EPOXY SPLASH ZONE COATING is a high solids, high build amine epoxy coating that will withstand extreme conditions of abrasion and corrosion. It can be applied from 10... | |
| Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil... | |
| Epo-Phen™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and... | |
| Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance... | |
| Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered... | |
| EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over... | |
| ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid... | |
| Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and... | |
| Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May... | |
| Fast Clad® DTM Urethane Mastic is a single coat, fast dry, high build, direct-to-metal, polyaspartic urethane containing MIO (micaceous iron oxide). It is formulated to provide high performance protection with... | |
| Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage... | |
| Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and... | |
| FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire... | |
| FIRETEX FX5120 is a single-component waterbased thin-film intumescent fire protection coating for use on interior exposted structural steel substrates. It's smooth, paint-like finish allows architects to design using exposed steel... | |
| FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced... | |
| FluoroKEM® - A premium, ultra-durable ambient cured fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention Fast Dry Graffiti... | |
| Galvite HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select... | |
| General Polymers 4844 PAce-Cote is a unique high solids resin utilizing polyaspartic technology. It has been formulated to to produce a fast curing, durable coating with excellent ultraviolet and weathering... | |
| General Polymers FasTop™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. | |
| General Polymers FasTop™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop™ 12M is hand troweled onto the... | |
| General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static... | |
| Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component... | |
| HI-MIL Sher-Tar® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE For use over prepared... | |
| HI-SOLIDS CATALYZED EPOXY is a polyamide/bisphenol A epoxy resin coating formulated for immersion service in fresh and saltwater. May also be used as part of a system for tank exteriors. | |
| HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent... | |
| HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to... | |
| Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F... | |
| HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. | |
| INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400°F. Ultraviolet light... | |
| INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial... | |
| INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in... | |
| INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in... | |
| Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. | |
| KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and... | |
| KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer... | |
| KEM® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high... | |
| Kromik® METAL PRIMER is a long oil, high quality, rust inhibitive, brown, steel primer. For use in industrial environments to protect steel against atmospheric corrosion. Recommended for use where marginal... | |
| Macropoxy® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The... | |
| Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal... | |
| Macropoxy® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. | |
| Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal... | |
| Macropoxy® 920 PRE-PRIME is a 100% solids, VOC compliant, penetrating epoxy primer designed for use over marginally prepared steel or concrete surfaces. A penetrating sealer for tight rusted surfaces A... | |
| Metalastic® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. | |
| Metalatex® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate... | |
| NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from... | |
| Nova-Plate® UHS PRIMER is an ultra high solids epoxy novolac amine formulated specifically for use under Nova- Plate UHS Topcoat. For use in immersion service in ballast tanks, oil tanks,... | |
| Nova-Plate® UHS Topcoat is an ultra high solids epoxy novolac amine engineered specifically for immersion service in ballast tanks, oil tanks, refined fuel storage tanks, and for well deck overheads. | |
| Opti-Bond™ MULTI-SURFACE COATING is a VOC-complying, one-coat, rust-inhibitive, interior/exterior, alkyd finish for ceilings and overhead expanses. Opti-Bond™ can be directly applied over a variety of surfaces in a single coat... | |
| Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide... | |
| POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding... | |
| Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is... | |
| Pro Industrial 0 VOC Acrylic is an ambient cured, single component acrylic coating. It is designed for interior and exterior industrial and commercial applications Chemical resistant Superior color and gloss... | |
| Pro Industrial Hi-Bild Waterbased Catalyzed Epoxy is a high performance, interior/exterior, VOC compliant, low odor, high film build, two-component, waterbased acrylic epoxy. It dries to a tough, tile-like finish that... | |
| Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant Abrasion Resistant... | |
| Pro Industrial Multi-Surface Acrylic is a waterborne acrylic gloss for interior and exterior use on marginally prepared metal or masonry surfaces. Features gloss, fast dry, easy application and dry fall... | |
| Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended... | |
| Pro Industrial™ Pro-Cryl Universal Primer is an advanced technology, self cross-linking acrylic primer. It is rust inhibitive and designed for both construction and maintenance applications. It can be used as... | |
| RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot... | |
| RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient,... | |
| Seaguard Voidcoat is a premium grade, single component, water based coating containing no HAPS and very low VOC. The coating is intended to be applied to the interior spaces of... | |
| Shelcote® II FLAKE FILLED is a high-solids, amine cured epoxy with micaceous iron oxide. Designed for use as part of a system for internal tank linings and a wide range... | |
| Sher-CrylHPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. | |
| SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. | |
| SherThane® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating... | |
| Silver-Brite® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. | |
| Silver-Brite® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat... | |
| Silver-Brite® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700°F. Heat reflective Maintains "Sheen" Resists discoloration RECOMMENDED USAGE For... | |
| Silver-Brite® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures... | |
| SprayLastic® EXTERIOR SEMI-GLOSS WATERBORNE DRYFALL is an acrylic, direct-to-metal coating designed for exterior use where overspray dries to a removable dust within 10 feet. High hiding High light reflectance Flash... | |
| Steel Spec EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast... | |
| Steel Spec Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops Formulated for fast drying and curing Recoat in 1 hour Allows multiple coats... | |
| TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. | |
| TARGUARD COAL TAR EPOXY is a high build, polyamide epoxy coal tar coating. Meets the following specifications: Corps of Engineers Formula C-200a SSPC Paint 16-91T Specification RECOMMENDED USAGE For use... | |
| Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant... | |
| TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines,... | |
| WATER BASED Acrolon™ 100 URETHANE is an advanced technology, VOC compliant, water based, acrylic urethane. Provides performance properties comparable to premium quality solvent based urethanes. This is a high gloss... | |
| WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low... | |
| WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high... | |
| WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other... | |
| ZINC CLAD 3100 is a two-package, waterborne, inorganic zinc pre-construction primer designed to provide excellent welding and weathering properties. Recommended Usage Shipbuilding Petrochemical tank construction Water storage and Water treatment... | |
| Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light... | |
| Zinc Clad® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56 Meets AASHTO M-300 specification 85%... | |
| Zinc Clad® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc... | |
| Zinc Clad® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets... |