Sherwin-Williams Protective & Marine Coatings Datasheets for Marine Coatings
Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures such as offshore oil rigs.
Marine Coatings: Learn more
| Product Name | Notes |
|---|---|
| SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to... | |
| Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new... | |
| Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to... | |
| Recommended Usage Direct to stainless steel Carbon steel with primer Cyclic service up to 1000°F (538°C) with temperature spikes up to 1200°F (648°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp... | |
| a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer/finish. It can be a stand alone finish or topcoated with an alkyd, acrylic, or... | |
| A high solids, low VOC (340 g/L), air drying, silicone alkyd enamel. Formulated for use on primed metal, GRP, wood, and plastic/composite surfaces. Complies with Military Specification MIL-PRF-24635E Type II,... | |
| a light gray equipment and machinery enamel for marine and industrial use. May be used on equipment such as furniture, machinery, and switchboard installations. This product complies with Military Specification... | |
| a semi-gloss enamel, designed primarily for interior industrial and marine applications. This product complies with performance characteristics of MIL-DTL-24607B, Amendment 2. Recommended Usage For use over prepared substrates in marine... | |
| a VOC compliant high quality enamel for shipboard use.This product complies with Military Specification MIL-DTL-1115E, Amendment 1. Recommended Usage Recommended for general purpose exterior and interior shipboard surfaces where fire-retardency... | |
| ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss... | |
| ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent... | |
| An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage For use on... | |
| ARMORSEAL 1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish... | |
| ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention,... | |
| ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss... | |
| ArmorSeal®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with... | |
| ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne... | |
| ArmorSeal®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and... | |
| ArmorSeal®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and... | |
| ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer... | |
| ArmorSeal®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is a 2-component product that is compatible with most high performance finish coats. The product can also be used on damp concrete or masonry surfaces. Water... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The... | |
| Brush Plate™ is a high solids novolac epoxy engineered specifically as a touch-up coating for Nova-Plate® UHS and Dura-Plate® UHS. RECOMMENDED USAGE For use over prepared steel or concrete in... | |
| CARFLEX™ HS EPOXY is a 100% solids BPA free, polyamide cured modified epoxy formulated for the lining of dry bulk rail hopper cars, storage tanks and grain elevators. It provides... | |
| COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended... | |
| COPPER BOTTOM ANTI-FOULING PAINT #45 is a semihard, anti-fouling developed for the shallow draft trade. It offers a moderately high concentration loading of cuprous oxide and a chemically modified binder... | |
| Cor-Cote® HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities... | |
| Cor-Cote® HCR FF FLAKE FILLED NOVOLAC EPOXY is a 100% solids, high chemical resistant hybrid novolac epoxy coating and lining that resists aggressive acids, alkalies, and solvents. Overlapping glass flakes... | |
| Cor-Cote® HCR NOVOLAC EPOXY is a 100% solids, high chemical resistant, self leveling hybrid novolac epoxy technology that resists aggressive acids, alkalies, and solvents. Its easy to use, rapid setting... | |
| Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties... | |
| Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments... | |
| Cor-Cote® SC is a 100% solids high build epoxy coating designed for the corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities and general industrial areas... | |
| Cor-Cote® VEN FF FLAKE FILLED VINYL ESTER NOVOLAC is a multi-functional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids and... | |
| Cor-Cote® VEN GF Graphite Filled Vinyl Ester is a multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, and excellent... | |
| Cor-Cote® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and... | |
| CoroBond™ 100 EPOXY PRIMER/SEALER is a high solids, low VOC, low viscosity, penetrating epoxy primer/sealer formulated specifically for use over concrete surfaces in secondary containment environments. Helps prevent "blow-back" and... | |
| CoroBond™ CONDUCTIVE EPOXY PRIMER is a 100% solids, conductive epoxy primer, formulated for use on concrete to provide uniform electrical conductivity. No VOCs Low odor Easy to install Long working... | |
| CoroBond™ HS HIGH SOLIDS EPOXY PRIMER is a two-component, high solids epoxy primer. It is designed to provide an amine blush resistant surface under cool, high humidity conditions. Low temperature... | |
| CoroBond™ LT LOW TEMPERATURE EPOXY is a 100% solids epoxy primer and binder resin. It is designed to cure at temperatures as low as 35°F. At higher temperatures, CoroBond™ LT... | |
| CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile... | |
| Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two... | |
| Corothane® I Ironox® A HS is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV... | |
| Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance... | |
| Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low... | |
| Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties... | |
| Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal... | |
| Corothane® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for... | |
| Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. | |
| Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent... | |
| Corothane® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. | |
| Corothane® I GALVAPAC TWO PACK ZINC PRIMER is a two component, VOC compliant, moisture curing urethane zinc rich primer that contains micaceous iron oxide, designed for low temperature application to... | |
| Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel... | |
| DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly... | |
| DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water... | |
| Dura-Plate® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment,... | |
| Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures... | |
| Dura-Plate® 154 EPOXY SPLASH ZONE COATING is a high solids, high build amine epoxy coating that will withstand extreme conditions of abrasion and corrosion. It can be applied from 10... | |
| Dura-Plate® 301K Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture... | |
| Dura-Plate® 301W Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture... | |
| Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil... | |
| EnviroLastic® AR170 is a 100% solids spray applied, aromatic polyurea hybrid coating system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30 to... | |
| EnviroLastic® AR200 HD is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250... | |
| EnviroLastic® AR425 is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250 mils... | |
| EnviroLastic® PA POLYASPARTIC is a 100% solids, spray applied, aliphatic polyaspartic polyurea, which exhibits excellent color retention, gloss and UV stability. It can be applied at thicknesses of 8-12 mils... | |
| Epo-Phen™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and... | |
| Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance... | |
| Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered... | |
| EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over... | |
| EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and... | |
| EURONAVY ES301S is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions. ES301S provides chemical and abrasion resistance and very good edge-retentive... | |
| ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid... | |
| ExpressCote® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and... | |
| FAST CLAD 105ER is a next generation, ultra high solids epoxy amine coating specifically developed for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, petrochemical storage tanks... | |
| Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and... | |
| Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May... | |
| Fast Clad® URETHANE is a fast dry, single coat, polyaspartic urethane specifically formulated for accelerated maintenance painting. Fast drying minimizes dust and grit "pick-up" Allows entire maintenance coating systems to... | |
| Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage... | |
| Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and... | |
| Fast Clad® Brush Grade Epoxy is a high solids epoxy amine coating that is engineered specifically as a brushable repair coating for Fast Clad® ER Epoxy in sea water... | |
| FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention... | |
| FluoroKEM® - A premium, ultra-durable ambient cured fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention Fast Dry Graffiti... | |
| Galvite HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select... | |
| Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component... | |
| HI-MIL Sher-Tar® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE For use over prepared... | |
| HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to... | |
| HI-SOLIDS CATALYZED EPOXY is a polyamide/bisphenol A epoxy resin coating formulated for immersion service in fresh and saltwater. May also be used as part of a system for tank exteriors. | |
| HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent... | |
| Hi-Solids Polyurethane 250 is a two-component, aliphatic, acrylic polyurethane performance topcoat designed to provide good exterior gloss and color retention. It also exhibits good resistance to corrosion and weathering, along... | |
| HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to... | |
| Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F... | |
| HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. | |
| INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400°F. Ultraviolet light... | |
| INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial... | |
| INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in... | |
| Kem Kromik 150 is a high solids, high gloss, alkyd topcoat intended for interior and exterior applications in marine and industrial environments. Recommended Usage Ships Barges Workboats Fishing Boats Offshore... | |
| KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and... | |
| KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer... | |
| Macropoxy 5000, Low VOC Penetrating Epoxy Primer/Sealer Recommended Usage Petrochem exploration and offshore platforms Over white rusted and zinc rich coatings Chalky surfaces in atmospheric conditions Tanks, piping, structural steel... | |
| MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. | |
| Macropoxy® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The... | |
| Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal... | |
| Macropoxy® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. | |
| Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal... | |
| Macropoxy® 267 is a high solids epoxy intermediate coating, featuring a high load of micaceous iron oxide (MIO) – which exhibits excellent barrier protection over zinc. The high load flake... | |
| Macropoxy® 920 PRE-PRIME is a 100% solids, VOC compliant, penetrating epoxy primer designed for use over marginally prepared steel or concrete surfaces. A penetrating sealer for tight rusted surfaces A... | |
| Magnalux™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux™ utilizes a highly... | |
| Metalastic® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. | |
| Mil-24441, Type III is a VOC compliant epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings... | |
| MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings... | |
| MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. | |
| MIL-E-1115D, Exterior and Interior White Alkyd Enamel is a VOC compliant high quality enamel for shipboard use. Complies with Military Specification MIL-E-1115D RECOMMENDED USAGE Recommended for general purpose exterior and... | |
| MIL-PRF-22750F is a two component, VOC compliant, epoxy polyamide formulated for areas exposed to chemicals and solvents and to protect surfaces from environmental attack. This product complies with the performance... | |
| Nova-Plate® UHS PRIMER is an ultra high solids epoxy novolac amine formulated specifically for use under Nova- Plate UHS Topcoat. For use in immersion service in ballast tanks, oil tanks,... | |
| Nova-Plate® UHS Topcoat is an ultra high solids epoxy novolac amine engineered specifically for immersion service in ballast tanks, oil tanks, refined fuel storage tanks, and for well deck overheads. | |
| Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of... | |
| POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding... | |
| Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is... | |
| Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is... | |
| Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended... | |
| Pro Industrial™ Pro-Cryl Universal Primer is an advanced technology, self cross-linking acrylic primer. It is rust inhibitive and designed for both construction and maintenance applications. It can be used as... | |
| RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot... | |
| RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient,... | |
| SeaGuard 6100 High Solids Marine Epoxy is a modified high solids epoxy phenalkamine, formulated specifi cally for immersion and atmospheric service in marine and offshore environments. SeaGuard 6100 is a... | |
| SeaGuard® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss... | |
| SeaGuard® 5000 HS Epoxy is a high performance, low VOC, high solids epoxy coating that is designed to be used as a part of an anticorrosive system for marine applications,... | |
| SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can... | |
| SeaGuard® UNIVERSAL PRIMER is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, metal primer for marine and offshore applications. Can be topcoated with alkyd, acrylic,... | |
| SeaGuard® 1224 GLOSS ACRYLIC EPOXY is a color and gloss retentive epoxy coating system. SeaGuard® 1224 has superior gloss and color retention as compared to conventional epoxies and alkyds for... | |
| SeaGuard® 3000 MARINE POLYURETHANE is a heavy duty, two component, exterior/interior, low VOC, high solids, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. | |
| SeaGuard® ABLATIVE ANTIFOULING COATING is an advanced antifouling coating based on a polyamide polymer containing cuprous oxide. Recommended for the underwater surfaces of steel vessels operating in all coastal and... | |
| SeaGuard® Heavy Metal Free Antifoulant is a solvent based, copper and tin free ablastive coating that deters soft and hard fouling. RECOMMENDED USAGE Where a no copper discharge level antifoulant... | |
| SeaGuard® MP - Multi-Purpose Epoxy Primer is a high performance, VOC compliant primer that is designed to be used over a variety of substrates. This product contains an anticorrosive pigment... | |
| SeaGuard® Surface Coat is a silicone based, biocide free, topcoat in the Sher-Release System. The low surface energy provides excellent foul release properties. The SeaGuard® Surface Coat provides superior durability... | |
| SeaGuard® Tie Coat is a durable coating that provides superior adhesion between the surface of the epoxy anti-corrosive coat and the SeaGuard® Surface Coat. | |
| SeaVoyage® 100 is a tin-free, controlled depletion polymer coating that is designed to provide predictable, long-term antifouling performance. This is an ablative antifouling coating with a soluble resin that dissolves... | |
| Sher-Clear is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It... | |
| Sher-CrylHPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. | |
| SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. | |
| SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties... | |
| SherThane® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating... | |
| Steel Spec EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast... | |
| Steel-Spec Epoxy Intermediate is a high build catalyzed polyamide epoxy designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year... | |
| TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. | |
| TARGUARD COAL TAR EPOXY is a high build, polyamide epoxy coal tar coating. Meets the following specifications: Corps of Engineers Formula C-200a SSPC Paint 16-91T Specification RECOMMENDED USAGE For use... | |
| TARGUARD LOW VOC COAL TAR EPOXY is a high build, low VOC, polyamide epoxy coal tar coating. Chemical resistant Corrosion and abrasion resistant Equal performance to TarGuard, while meeting all... | |
| Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant... | |
| TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines,... | |
| TT-P-645B is a zinc molybdate, alkyd primer formulated for use as a general primer for applications an steel and aluminum. This product complies with Military Specification TT-P- 645B, Formula 84. | |
| WATER BASED Acrolon™ 100 URETHANE is an advanced technology, VOC compliant, water based, acrylic urethane. Provides performance properties comparable to premium quality solvent based urethanes. This is a high gloss... | |
| WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low... | |
| WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high... | |
| WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other... | |
| ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B... | |
| Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light... | |
| Zinc Clad® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56 Meets AASHTO M-300 specification 85%... | |
| Zinc Clad® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc... | |
| Zinc Clad® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® XI WATER BASED INORGANIC ZINC SILICATE COATING is a 2 package, high ratio, high zinc content coating for steel surfaces. It is designed for use in severely corrosive... | |
| Zinc Clad® 5 is a one-package, organic, zinc-rich coating containing 90% by weight of zinc dust pigment in the dried film. Single protective coat in mild corrosive environments 90% zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets... |