Durable Corporation Datasheets for Industrial Floor Mats

Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more

Page: 1 2
Product Name Notes
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will...
A medium to heavy traffic wiper and scraper mat with raised design is excellent for trapping dirt while scraping off excess water and debris from shoe traffic. The polypropylene fiber...
A step up from our standard Diamond-Dek Sponge. Extruded Thermoplastic Rubber surface is bonded to our 3/8" natural rubber sponge base to provide the highest quality Diamond-Dek Sponge mat available.
Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt...
Anti-fatigue mat with beveled edges and OSHA yellow borders makes any area a safer place to work. Designed with a corrugated surface to minimize slips and falls.
Beauty & Barber Mats are made from a high quality rubber surface bonded to a resilient rubber foam base to provide the best anti-fatigue mat available. Maintained properly they will...
Brushing action of thousands of resilient rubber fingertips wipe off dirt and moisture from footwear. Dirt is trapped out of sight below the walking surface. Corrugated pattern on the bottom...
Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft...
Colorful, stain resistant vinyl link matting can be used indoors or outdoors at entrances and lobbies for dependable floor protection. These reversible mats offer a variety of colors, patterns and...
Comprised of heavy duty rubber construction with hundreds of cleaning fingers, the Fingertip Mat is able to withstand even the harshest of environments and climates. The fingers and beveled edges...
Conductive Diamond-Dek Sponge prevents the accumulation of static from the worker and will protect your electronic equipment from sparks and surges. The foam base provides comfort and the diamond tred...
Constructed of the latest generation of large denier fibers. Superior performance as a wiper and/or scraper mat. Corrugated surface appearance. Needle punch construction ensures no edge ravel even when cut.
Corrugated strips scraper off dirt and debris while capret strips collect water and held dry shoe bottom. Olefin carpet strips bonded between corrugated vinyl. Design makes for soft, quiet and...
Corrugated strips scraper off dirt and debris while carpet strips collect water and held dry shoe bottom. Olefin carpet strips bonded between corrugated vinyl. Design makes for soft, quiet and...
Corrugated surface with sponge back is excellent for reducing worker fatigue. Ideal for industrial applications wherever comfort and productivity is required. Easy to maintain. Just wipe or sweep to clean.
Deep-ribbed 100% polypropylene needle punch fibers work vigorously to channel dirt and moisture away from foot traffic. Groove structure provides long wear and color retention. 75 mil, slip-resistant, solid vinyl...
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is...
Diamond surface provides sure footing in a variety of applications while sponge base reduces fatigue on legs and back.
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents.
Durable ¾" Heavy-Duty mat is made for industrial, commercial and kitchen applications. Drain holes and knob back construction make drainage easy.
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the...
Each custom made Grand-Stand Beauty and Barber mat features a long wearing 3/32" rubber surface bonded to a resilient rubber foam base. Each foam base has a built in beveled...
Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge. Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge.
Environmentally friendly, made from post consumer bias-ply tires. Attractive carpet-like surface provides a touch of luxury in areas of frequent foot traffic. Traps dirt, absorbs moisture, and protects floors. Easily...
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and...
Extra-tough lightweight matting, ideally suited for workstations in restaurants, kitchens and industrial applications. This mat provides safe, non-slip footing in wet or oily areas. Also, resilient construction reduces worker fatigue...
Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat...
Grand-Stand 3/8" is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand 3/8" also features beveled edges on all sides...
Grand-Stand 3/8" is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides...
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides...
Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used...
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x...
Heavy gauge clear vinyl mat protects carpet from wear and soil. Lets carpet or floor color show through while preventing wear and tear. Pointed grippers keep mat in place. Will...
Heavy modular carpet tile, 34 oz. pile, provides excellent scraping and dirt removal. Attractive carpet fiber is patterned to remove particles under feet. Use in entrances, vestibules, lobbies, and any...
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on...
Heavy-duty molded rubber entrance mat is excellent for high traffic areas where extreme dirt and moisture exist. Unique deep, wide rib design traps dirt and moisture. Rib surface effectively removes...
herringbone weave w/black beveled nosing The original Tire Link Mat dating back to our patent in 1923. Recycled links made from bias ply bus and truck tires woven on galvanized...
herringbone weave w/yellow beveled nosing The original Tire Link Mat dating back to our patent in 1923. Recycled links made from bias ply bus and truck tires woven on galvanized...
herringbone weave The original Tire Link Mat dating back to our patent in 1923. Recycled links made from bias ply bus and truck tires woven on galvanized steel wires is...
Highly reflective and comfortable. The Metallic Diamond-Dek Sponge is ideal for showrooms, industrial facilities, behind counters or anywhere a durable yet attractive anti-fatigue mat is needed.
Highly reflective steel appearance in a lightweight, flexible vinyl runner. Ideal for any showroom, work benches, tool boxes, shelving, underneath automobiles or bikes to accent finish or anywhere an attractive...
Hollow tube construction with tread surface provides air-cushioned comfort. Ideal for use on wet floors. Compound resists oil, grease, fats, alkalis and acids. Hollow tube construction provides air-cushioned comfort. Ideal...
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area...
Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles whiel...
Mboss anti-fatigue matting offers a unique raised multi-dimensional slip-resistant surface. Hundreds of molded pillars beneath the mat provide a buoyant surface for cushioning relief and exceptional support for heavy loads.
Natural Cocoa fibers are woven into a dense high pile mat. The rough absorbent fibers effectively trap dirt and moisture and hold up under busy foot traffic. Clean with hose...
One of a kind static dissipative, anti-fatigue mat. It combines unsurpassed softness, resilience and durability for extraordinary fatigue relief. Exceptional, abrasive and slip resistant pebble surface that is easy to...
Our prescription for safety! This unique multi-dimensional non-skid Nitrile Rubber tile is excellent for areas where safety is a must. Highly chemical-resistant and available in three styles, RxMat can be...
Polyurethane top coated mat provides improved resistance to abrasion and chemical resistance. Non-directional, pebble surface is easier to clean than non-coated products. Cushioned comfort to minimize leg fatigue. Resistant to...
Polyurethane top coated mat provides the same outstanding resistance to abrasion and chemicals as the standard Ultra Safe. The diamond tread surface provides outstanding comfort to minimize leg fatigue. 100%...
Premium matting effectively traps dirt and moisture in non-carpeted areas. Built-in scraping action removes soil and water from shoes. Open slots allow air circulation and drainage. Roll back for easy...
Promote your company brand in an attractive and economical way with a nylon carpet logo mat. Choose from 40 high quality nylon twist colors. Solution dyed to ensure precise replica...
Protect your floor from dirt and debris with our NEW Clear Vinyl Diamond Surface mat. The diamond pattern helps clean shoes while the smooth back makes it ideal for almost...
Sof-Stand anti-fatigue mat has a unique 2-layer construction. The pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy-duty and waterproof.
Sof-Stand Supreme provides more superior comfort than traditional vinyl sponge mats. This dual density 1/2'" thick mat is excellent in areas where people stand for long periods of time. Pebble...
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. The pebbled sponge vinyl surface traps dirt, resists oil and grease, and will not absorb water.
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in...
Static Eaze has a conductive top layer that removes static quickly. The conductive properties are consistently blended through the 1/8" thick top layer. The heavy-duty rubber top stands up to...
straight weave w/black beveled nosing The original Tire Link Mat dating back to our patent in 1923. Recycled links made from bias ply bus and truck tires woven on galvanized...
straight weave w/yellow beveled nosing The original Tire Link Mat dating back to our patent in 1923. Recycled links made from bias ply bus and truck tires woven on galvanized...
Straight weave The original Tire Link Mat dating back to our patent in 1923. Recycled links made from bias ply bus and truck tires woven on galvanized steel wires is...
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured...
Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.
The raised, fabric covered pattern removes dirt and moisture from feet at various angels. The polypropylene surface with reinforced rubber backing will not crush the pattern. Beveled edging and recessed...
The Workstation Open Tile was developed with a wide variety of applications in mind. From the kitchen to the training room, these tiles will perform under the harshest conditions. The...
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled...
This Polyester carpet mat is extremely strong and durable. Fibers are resistant to most chemicals, stretching and shrinking. It is also wrinkle, mildew and abrasion resistant. Polyester in nature is...
Tough natural fibers remove grit from shoes, absorb and retain tracked in moisture. Fiber yarn is embedded in heavy vinyl backing. Solid vinyl backing protects floors from moisture, lays flat,...
Tough wearing Grand-Stand Vinyl is designed with a smooth surface and soft sponge base to enhance worker comfort. Produces big benefits in decreasing employee fatigue by reducing foot, leg and...
Vinyl duckboard matting with high grid surface for super grip and sure footing. Resilient cushion construction eases worker fatigue and reduces damage from dropped parts and equipment. Maintains flexibility in...
Vinyl-backed needle punch wiper/scraper mat featuring chevron-patterned surface and standard vinyl backing for medium traffic. The multi-directional chevron-pattern looks attractive and brushes away dirt and moisture. The mat is wear,...
Worker comfort and safety are provided by the Diamond Dek Sof Spun mat. Ideal for use in factories and warehouses at workstations and assembly lines. The diamond tread resists oil...
Worker comfort and safety are provided by the Diamond Dek Sof-Spun mat. Ideal for use in factories and warehouses at workstations and assembly lines. The diamond tread resists oil and...

Next >>