Durable Corporation Diamond Dek Sof-Stand Industrial Mats - Full Rolls 594R0036

Description
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.
Description
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.

Suppliers

Company
Product
Description
Supplier Links
Diamond Dek Sof-Stand Industrial Mats - Full Rolls - 594R0036 - Durable Corporation
Norwalk, OH, USA
Diamond Dek Sof-Stand Industrial Mats - Full Rolls
594R0036
Diamond Dek Sof-Stand Industrial Mats - Full Rolls 594R0036
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.

Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 594R0036
Product Name Diamond Dek Sof-Stand Industrial Mats - Full Rolls
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details