Durable Corporation Smooth Rubber Runner Industrial Mats - Cut Lengths - Marble 200C36M

Description
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.
Description
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.

Suppliers

Company
Product
Description
Supplier Links
Smooth Rubber Runner Industrial Mats - Cut Lengths - Marble - 200C36M - Durable Corporation
Norwalk, OH, USA
Smooth Rubber Runner Industrial Mats - Cut Lengths - Marble
200C36M
Smooth Rubber Runner Industrial Mats - Cut Lengths - Marble 200C36M
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.

Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 200C36M
Product Name Smooth Rubber Runner Industrial Mats - Cut Lengths - Marble
Mat Type Runner
Material Thermoset vulcanized rubber (SR)
Color(s) White/beige; Red/white; Cherry; Blue; Pecan; Green; Oak; Black/white; Gray; Charcoal/black; Maple; French gray; Charcoal; Hunter green
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 8725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Polyvinyl Chloride Foam
Color(s) Black
View Details