Durable Corporation Grand-Stand Textured Industrial Mats - Standard Sizes 546S3660

Description
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.
Description
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Textured Industrial Mats - Standard Sizes - 546S3660 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Textured Industrial Mats - Standard Sizes
546S3660
Grand-Stand Textured Industrial Mats - Standard Sizes 546S3660
Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy. Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Textured rubber surface with resilient rubber foam base in excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Textured rubber surface with resilient rubber foam base is excellent for reducing worker fatigue. Ideal for industrial applications and areas where limited welding occurs. Textured surface makes cleaning easy.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 546S3660
Product Name Grand-Stand Textured Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Electrical Safety Mats - 2336861 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details