Durable Corporation Diamond-Dek Sponge Industrial Mats - Standard Sizes 442S3660

Description
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.
Description
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.

Suppliers

Company
Product
Description
Supplier Links
Diamond-Dek Sponge Industrial Mats - Standard Sizes - 442S3660 - Durable Corporation
Norwalk, OH, USA
Diamond-Dek Sponge Industrial Mats - Standard Sizes
442S3660
Diamond-Dek Sponge Industrial Mats - Standard Sizes 442S3660
Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.

Heavy-duty matting with Diamond tread pattern provides sure footing in a variety of applications. Beveled edges and colored safety borders promote safety while the industrial grade foam reduces fatigue on legs and back. Foam backing is resistant to many common oils, alkilydes and acids.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 442S3660
Product Name Diamond-Dek Sponge Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue
Material 5/32" vinyl surface bonded to a heavy-duty foam.
Color(s) Solid black; Solid gray; Black w/ yellow border
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217914 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 19.69 inch (500 mm)
View Details