Durable Corporation Workstation Light - Standard Sizes - Bevel 4 Sides 418S0035BK

Description
Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge. Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge.
Description
Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge. Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge.

Suppliers

Company
Product
Description
Supplier Links
Norwalk, OH, USA
Workstation Light - Standard Sizes - Bevel 4 Sides
418S0035BK
Workstation Light - Standard Sizes - Bevel 4 Sides 418S0035BK
Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge. Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge.

Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge.

Economical lighter weight 1/2" thick standard duty general purpose mat with built in bevel edge.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 418S0035BK
Product Name Workstation Light - Standard Sizes - Bevel 4 Sides
Mat Type Wet Area Mat
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 8295281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Standard shoes
Material Polyethylene
Color(s) Blue
View Details