Durable Corporation Grand-Stand HD Industrial Mats - Standard Sizes - Wood Elements 258W3660

Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.
Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand HD Industrial Mats - Standard Sizes - Wood Elements - 258W3660 - Durable Corporation
Norwalk, OH, USA
Grand-Stand HD Industrial Mats - Standard Sizes - Wood Elements
258W3660
Grand-Stand HD Industrial Mats - Standard Sizes - Wood Elements 258W3660
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 258W3660
Product Name Grand-Stand HD Industrial Mats - Standard Sizes - Wood Elements
Mat Type Anti-Fatigue
Material 3/32" thermoplastic (TR) surface bonded to a 3/8" resilient rubber foam base.
Color(s) Marble charcoal; Marble black/white; Wood elements pecan; Creative elements blue; Wood elements cherry; French gray; Solid black; Wood elements maple
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371528 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 23.62 inch (600 mm)
View Details