Durable Corporation Dura-Rug 400 Entrance Mat - Standard Size without Nosing 400S2030

Description
Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. This outdoor, recycled rubber tire link mat is made from bias ply tires.
Description
Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. This outdoor, recycled rubber tire link mat is made from bias ply tires.

Suppliers

Company
Product
Description
Supplier Links
Dura-Rug 400 Entrance Mat - Standard Size without Nosing - 400S2030 - Durable Corporation
Norwalk, OH, USA
Dura-Rug 400 Entrance Mat - Standard Size without Nosing
400S2030
Dura-Rug 400 Entrance Mat - Standard Size without Nosing 400S2030
Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. This outdoor, recycled rubber tire link mat is made from bias ply tires.

Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect.

Carpet-like nap and open mesh construction absorb moisture and trap dirt from foot traffic. Outstanding combination of attractive appearance and utility service. Tough nap resists wear and retains its soft texture even in high traffic locations. Easily rolled for convenient cleaning and storage. Not recommended for areas where large amounts of grease and oil collect. This outdoor, recycled rubber tire link mat is made from bias ply tires.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 400S2030
Product Name Dura-Rug 400 Entrance Mat - Standard Size without Nosing
Mat Type Entrance
Features Outdoor / Exterior
Material Pile top rubberized fabric links from recycled tires woven on galvanized steel rods.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 726317 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Ethylene Propylene Diene Monomer Rubber
Width 197 inch (5000 mm)
View Details