Durable Corporation Sof-Stand Industrial Mats - Cut Lengths 591C0024

Description
Sof-Stand anti-fatigue mat has a unique 2-layer construction. The pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy-duty and waterproof. High-heeled shoes will not puncture the mat. Sof-Stand is easy to clean and has a 2-year limited warranty.
Description
Sof-Stand anti-fatigue mat has a unique 2-layer construction. The pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy-duty and waterproof. High-heeled shoes will not puncture the mat. Sof-Stand is easy to clean and has a 2-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Sof-Stand Industrial Mats - Cut Lengths - 591C0024 - Durable Corporation
Norwalk, OH, USA
Sof-Stand Industrial Mats - Cut Lengths
591C0024
Sof-Stand Industrial Mats - Cut Lengths 591C0024
Sof-Stand anti-fatigue mat has a unique 2-layer construction. The pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy-duty and waterproof. High-heeled shoes will not puncture the mat. Sof-Stand is easy to clean and has a 2-year limited warranty.

Sof-Stand anti-fatigue mat has a unique 2-layer construction. The pebble embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy-duty and waterproof. High-heeled shoes will not puncture the mat. Sof-Stand is easy to clean and has a 2-year limited warranty.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 591C0024
Product Name Sof-Stand Industrial Mats - Cut Lengths
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 2382592 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details