Durable Corporation Rubber Diamond-Dek Sponge Industrial Mats - Standard Sizes 275S3660

Description
A step up from our standard Diamond-Dek Sponge. Extruded Thermoplastic Rubber surface is bonded to our 3/8" natural rubber sponge base to provide the highest quality Diamond-Dek Sponge mat available. Great for industrial and commercial applications. Comes with a 2-year replacement warranty.*
Description
A step up from our standard Diamond-Dek Sponge. Extruded Thermoplastic Rubber surface is bonded to our 3/8" natural rubber sponge base to provide the highest quality Diamond-Dek Sponge mat available. Great for industrial and commercial applications. Comes with a 2-year replacement warranty.*

Suppliers

Company
Product
Description
Supplier Links
Rubber Diamond-Dek Sponge Industrial Mats - Standard Sizes - 275S3660 - Durable Corporation
Norwalk, OH, USA
Rubber Diamond-Dek Sponge Industrial Mats - Standard Sizes
275S3660
Rubber Diamond-Dek Sponge Industrial Mats - Standard Sizes 275S3660
A step up from our standard Diamond-Dek Sponge. Extruded Thermoplastic Rubber surface is bonded to our 3/8" natural rubber sponge base to provide the highest quality Diamond-Dek Sponge mat available. Great for industrial and commercial applications. Comes with a 2-year replacement warranty.*

A step up from our standard Diamond-Dek Sponge. Extruded Thermoplastic Rubber surface is bonded to our 3/8" natural rubber sponge base to provide the highest quality Diamond-Dek Sponge mat available. Great for industrial and commercial applications. Comes with a 2-year replacement warranty.*

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 275S3660
Product Name Rubber Diamond-Dek Sponge Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue
Material 5/32" Rubber diamond surface bonded to a 3/8" natural rubber sponge base.
Color(s) Red; Black
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 8725671 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 0.0197 inch (0.5000 mm)
View Details