Durable Corporation Dura-Tile II Entrance Mats - 12" x 25' Roll 345R0025

Description
Environmentally friendly, made from post consumer bias-ply tires. Attractive carpet-like surface provides a touch of luxury in areas of frequent foot traffic. Traps dirt, absorbs moisture, and protects floors. Easily maintained with vacuum cleaner or hose. Suitable for any entrance or as wall to wall floor covering. Meets Federal flammability regulations DOC FF 1-70. According to AMCIC Test, Dura-Tile exceeds the minimum char radius of 3" Average car, per 8 strips tested, .75" radius.
Description
Environmentally friendly, made from post consumer bias-ply tires. Attractive carpet-like surface provides a touch of luxury in areas of frequent foot traffic. Traps dirt, absorbs moisture, and protects floors. Easily maintained with vacuum cleaner or hose. Suitable for any entrance or as wall to wall floor covering. Meets Federal flammability regulations DOC FF 1-70. According to AMCIC Test, Dura-Tile exceeds the minimum char radius of 3" Average car, per 8 strips tested, .75" radius.

Suppliers

Company
Product
Description
Supplier Links
Dura-Tile II Entrance Mats - 12" x 25' Roll - 345R0025 - Durable Corporation
Norwalk, OH, USA
Dura-Tile II Entrance Mats - 12" x 25' Roll
345R0025
Dura-Tile II Entrance Mats - 12" x 25' Roll 345R0025
Environmentally friendly, made from post consumer bias-ply tires. Attractive carpet-like surface provides a touch of luxury in areas of frequent foot traffic. Traps dirt, absorbs moisture, and protects floors. Easily maintained with vacuum cleaner or hose. Suitable for any entrance or as wall to wall floor covering. Meets Federal flammability regulations DOC FF 1-70. According to AMCIC Test, Dura-Tile exceeds the minimum char radius of 3" Average car, per 8 strips tested, .75" radius.

Environmentally friendly, made from post consumer bias-ply tires. Attractive carpet-like surface provides a touch of luxury in areas of frequent foot traffic. Traps dirt, absorbs moisture, and protects floors. Easily maintained with vacuum cleaner or hose. Suitable for any entrance or as wall to wall floor covering. Meets Federal flammability regulations DOC FF 1-70. According to AMCIC Test, Dura-Tile exceeds the minimum char radius of 3" Average car, per 8 strips tested, .75" radius.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 345R0025
Product Name Dura-Tile II Entrance Mats - 12" x 25' Roll
Mat Type Entrance
Features Outdoor / Exterior
Material Rubberized fabric strips with chenille-like surface cut from recycled tires bonded to non-flammable base.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 285463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details