Durable Corporation San-Eze I Industrial Mats - Medium 425S2939BK

Description
Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles whiel pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean. Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles while pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean.
Description
Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles whiel pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean. Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles while pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean.

Suppliers

Company
Product
Description
Supplier Links
San-Eze I Industrial Mats - Medium - 425S2939BK - Durable Corporation
Norwalk, OH, USA
San-Eze I Industrial Mats - Medium
425S2939BK
San-Eze I Industrial Mats - Medium 425S2939BK
Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles whiel pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean. Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles while pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean.

Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles whiel pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean.

Matting with cushion surface combines comfort, safety and cleanliness. Gripping edges on round holes offer maximum traction and efficient shoe cleaning action. Cushioned surface reduces breakage of dropped articles while pebble backing allows for air circulation. Ideal for use in restaurants, food processing areas and in-plant use. Just hose down to clean.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 425S2939BK
Product Name San-Eze I Industrial Mats - Medium
Mat Type Traction / Slip Resistant; Wet Area Mat
Features Grease & Oil Resistant
Material San Eze I: Black - High grade grease resistant rubber compound. San-Eze II: Red - High grade grease-proof rubber compound
Color(s) Grease proof red; Grease resistant black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 2217897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Grey
View Details