Durable Corporation Heavy Duty Diamond Dek Sponge Industrial Mats - Cut Lengths 442CHD0036SBK

Description
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.
Description
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Diamond Dek Sponge Industrial Mats - Cut Lengths - 442CHD0036SBK - Durable Corporation
Norwalk, OH, USA
Heavy Duty Diamond Dek Sponge Industrial Mats - Cut Lengths
442CHD0036SBK
Heavy Duty Diamond Dek Sponge Industrial Mats - Cut Lengths 442CHD0036SBK
Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.

Diamond-Dek Sponge Heavy Duty matting 7/8" thickness provides outstanding comfort and anti-fatigue capabilities to workers. The diamond tread pattern provides traction. The beveled edges promote safety and prevent tripping accidents. Foam backing is resistant to many common oils, alkilydes and acids. Requires low maintenance, sweep clean, or mop down with mild detergent.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 442CHD0036SBK
Product Name Heavy Duty Diamond Dek Sponge Industrial Mats - Cut Lengths
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material 5/32" vinyl Diamond-Dek surface bonded to a resilient 3/4" thick foam.
Color(s) Black w/ yellow border; Solid black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Mat Runner with Adhesive Backing - GRP7004 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 1974315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Rubberised Gel Foam
Color(s) Black
View Details