Durable Corporation Diamond Dek Sof-Stand Industrial Mats - Full Rolls 594R0048

Description
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.
Description
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.

Suppliers

Company
Product
Description
Supplier Links
Diamond Dek Sof-Stand Industrial Mats - Full Rolls - 594R0048 - Durable Corporation
Norwalk, OH, USA
Diamond Dek Sof-Stand Industrial Mats - Full Rolls
594R0048
Diamond Dek Sof-Stand Industrial Mats - Full Rolls 594R0048
Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.

Diamond Dek Sof Stand anti-fatigue mat has a unique 2-layer construction. The diamond tread embossed vinyl surface is integrated with a moisture resistant closed cell vinyl foam base. It is lightweight, heavy duty and waterproof. High-heeled shoes will not puncture the mat.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 594R0048
Product Name Diamond Dek Sof-Stand Industrial Mats - Full Rolls
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217922 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details