Durable Corporation Sof-Spun 3/8" Thick Industrial Mats - Full Rolls 585R0072

Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.
Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Suppliers

Company
Product
Description
Supplier Links
Sof-Spun 3/8" Thick Industrial Mats - Full Rolls - 585R0072 - Durable Corporation
Norwalk, OH, USA
Sof-Spun 3/8" Thick Industrial Mats - Full Rolls
585R0072
Sof-Spun 3/8" Thick Industrial Mats - Full Rolls 585R0072
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 585R0072
Product Name Sof-Spun 3/8" Thick Industrial Mats - Full Rolls
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 4181197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details