Durable Corporation Grand-Stand Beauty & Barber Salon Mats - Standard 3/8" thick Cut Lengths 214C24

Description
Each custom made Grand-Stand Beauty and Barber mat features a long wearing 3/32" rubber surface bonded to a resilient rubber foam base. Each foam base has a built in beveled edge that adds an extra measure of safety and virtually eliminates tripping. All these features combine to make the most comfortable cushion available to the beauty and barber market.
Description
Each custom made Grand-Stand Beauty and Barber mat features a long wearing 3/32" rubber surface bonded to a resilient rubber foam base. Each foam base has a built in beveled edge that adds an extra measure of safety and virtually eliminates tripping. All these features combine to make the most comfortable cushion available to the beauty and barber market.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Beauty & Barber Salon Mats - Standard 3/8" thick Cut Lengths - 214C24 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Beauty & Barber Salon Mats - Standard 3/8" thick Cut Lengths
214C24
Grand-Stand Beauty & Barber Salon Mats - Standard 3/8" thick Cut Lengths 214C24
Each custom made Grand-Stand Beauty and Barber mat features a long wearing 3/32" rubber surface bonded to a resilient rubber foam base. Each foam base has a built in beveled edge that adds an extra measure of safety and virtually eliminates tripping. All these features combine to make the most comfortable cushion available to the beauty and barber market.

Each custom made Grand-Stand Beauty and Barber mat features a long wearing 3/32" rubber surface bonded to a resilient rubber foam base. Each foam base has a built in beveled edge that adds an extra measure of safety and virtually eliminates tripping. All these features combine to make the most comfortable cushion available to the beauty and barber market.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 214C24
Product Name Grand-Stand Beauty & Barber Salon Mats - Standard 3/8" thick Cut Lengths
Material 3/32" Thermoset Vulcanized Rubber (SR) surface bonded to a ¼" or 3/8" foam base.
Color(s) Marble charcoal; Creative elements charcoal/black; Marble black/white; Creative elements white/black; Marble hunter green; Wood elements pecan
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1596184 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Yellow
Width 31.5 inch (800 mm)
View Details