Durable Corporation Kitchen Grid Industrial Mats - Full Roll 530R0036

Description
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.
Description
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.

Suppliers

Company
Product
Description
Supplier Links
Kitchen Grid Industrial Mats - Full Roll - 530R0036 - Durable Corporation
Norwalk, OH, USA
Kitchen Grid Industrial Mats - Full Roll
530R0036
Kitchen Grid Industrial Mats - Full Roll 530R0036
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.

Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 530R0036
Product Name Kitchen Grid Industrial Mats - Full Roll
Mat Type Anti-Fatigue; Drainage; Traction / Slip Resistant; Wet Area Mat
Features Grease & Oil Resistant
Material formulated animal fat resistant vinyl
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1224453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details