Durable Corporation Grand-Stand Deluxe Industrial Mats - Standard Sizes - Wood Elements 238W1830

Description
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.
Description
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Deluxe Industrial Mats - Standard Sizes - Wood Elements - 238W1830 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Deluxe Industrial Mats - Standard Sizes - Wood Elements
238W1830
Grand-Stand Deluxe Industrial Mats - Standard Sizes - Wood Elements 238W1830
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 238W1830
Product Name Grand-Stand Deluxe Industrial Mats - Standard Sizes - Wood Elements
Material 3/32" Thermoset Vulcanized Rubber (SR) surface bonded to a 3/8" resilient rubber foam base
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Temporary Floor Protection - 6899645 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 23.62 inch (600 mm)
View Details