Durable Corporation Grand-Stand 3/8" - Standard Sizes - Marble 214M2436

Description
Grand-Stand 3/8" is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear. Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a 1/4" thick resilient natural rubber foam base that provides excellent comfort. Grand-Stand 3/8" also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.
Description
Grand-Stand 3/8" is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear. Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a 1/4" thick resilient natural rubber foam base that provides excellent comfort. Grand-Stand 3/8" also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand 3/8" - Standard Sizes - Marble - 214M2436 - Durable Corporation
Norwalk, OH, USA
Grand-Stand 3/8" - Standard Sizes - Marble
214M2436
Grand-Stand 3/8" - Standard Sizes - Marble 214M2436
Grand-Stand 3/8" is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear. Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a 1/4" thick resilient natural rubber foam base that provides excellent comfort. Grand-Stand 3/8" also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Grand-Stand 3/8" is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a 1/4" thick resilient natural rubber foam base that provides excellent comfort. Grand-Stand 3/8" also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 214M2436
Product Name Grand-Stand 3/8" - Standard Sizes - Marble
Mat Type Anti-Fatigue
Material 3/32" Thermoset Vulcanized Rubber (SR) surface bonded to a 1/4" resilient rubber foam base
Color(s) Solid light gray; Solid black; Marble white/beige; Marble gray; Marble french gray; Marble blue; Marble green; Marble hunter green; Marble black/white
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2371540 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 23.62 inch (600 mm)
View Details