Durable Corporation Dura-Rib Entrance Mats - Standard Size 397S0064

Description
Heavy-duty molded rubber entrance mat is excellent for high traffic areas where extreme dirt and moisture exist. Unique deep, wide rib design traps dirt and moisture. Rib surface effectively removes debris from shoes. Hose or sweep to clean.
Description
Heavy-duty molded rubber entrance mat is excellent for high traffic areas where extreme dirt and moisture exist. Unique deep, wide rib design traps dirt and moisture. Rib surface effectively removes debris from shoes. Hose or sweep to clean.

Suppliers

Company
Product
Description
Supplier Links
Dura-Rib Entrance Mats - Standard Size - 397S0064 - Durable Corporation
Norwalk, OH, USA
Dura-Rib Entrance Mats - Standard Size
397S0064
Dura-Rib Entrance Mats - Standard Size 397S0064
Heavy-duty molded rubber entrance mat is excellent for high traffic areas where extreme dirt and moisture exist. Unique deep, wide rib design traps dirt and moisture. Rib surface effectively removes debris from shoes. Hose or sweep to clean.

Heavy-duty molded rubber entrance mat is excellent for high traffic areas where extreme dirt and moisture exist. Unique deep, wide rib design traps dirt and moisture. Rib surface effectively removes debris from shoes. Hose or sweep to clean.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 397S0064
Product Name Dura-Rib Entrance Mats - Standard Size
Mat Type Entrance
Features Outdoor / Exterior; Ribbed / Corrugated
Material SBR/EPDM rubber compound
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 8725669 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details