Durable Corporation Heavy Duty Sponge Industrial Mats - Standard Sizes 587S4872

Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.
Description
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Sponge Industrial Mats - Standard Sizes - 587S4872 - Durable Corporation
Norwalk, OH, USA
Heavy Duty Sponge Industrial Mats - Standard Sizes
587S4872
Heavy Duty Sponge Industrial Mats - Standard Sizes 587S4872
Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Extra thick sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Corrugations trap dirt and provide added traction. Mat material resists oil and grease and will not absorb water.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 587S4872
Product Name Heavy Duty Sponge Industrial Mats - Standard Sizes
Mat Type Traction / Slip Resistant
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2371534 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 23.62 inch (600 mm)
View Details