Durable Corporation Workstation Solid Industrial Mats - 60" Bevel Edge - Female 430RF0060

Description
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.
Description
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

Suppliers

Company
Product
Description
Supplier Links
Workstation Solid Industrial Mats - 60" Bevel Edge - Female - 430RF0060 - Durable Corporation
Norwalk, OH, USA
Workstation Solid Industrial Mats - 60" Bevel Edge - Female
430RF0060
Workstation Solid Industrial Mats - 60" Bevel Edge - Female 430RF0060
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 430RF0060
Product Name Workstation Solid Industrial Mats - 60" Bevel Edge - Female
Mat Type Wet Area Mat
Features Grease & Oil Resistant
Material Black: Grease-resistant rubber compound. Red: Grease-proof rubber compound
Color(s) Red; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 1858399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Floor
Material Polyvinyl Chloride
Color(s) Grey
View Details