Durable Corporation Sof-Spun Standard Industrial Mats - Standard Sizes 575S3660

Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.
Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Suppliers

Company
Product
Description
Supplier Links
Sof-Spun Standard Industrial Mats - Standard Sizes - 575S3660 - Durable Corporation
Norwalk, OH, USA
Sof-Spun Standard Industrial Mats - Standard Sizes
575S3660
Sof-Spun Standard Industrial Mats - Standard Sizes 575S3660
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. Worker comfort and safety are provided by this sponge vinyl cushion mat. Ideal for use in factories and warehouses at workstations and assembly lines. The corrugated sponge vinyl surface traps dirt, resists oil and grease and will not absorb water. Mats lay flat and stay in place increasing in-plant safety. To easily maintain the mats just hose, wipe, vacuum or sweep.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 575S3660
Product Name Sof-Spun Standard Industrial Mats - Standard Sizes
Features Grease & Oil Resistant
Material Sponge vinyl core, corrugated surface
Color(s) Gray; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371540 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details