Durable Corporation Steel Matting - Open 390S1602

Description
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.
Description
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.

Suppliers

Company
Product
Description
Supplier Links
Steel Matting - Open - 390S1602 - Durable Corporation
Norwalk, OH, USA
Steel Matting - Open
390S1602
Steel Matting - Open 390S1602
Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.

Heavy Duty shoe scraper stops dirt at entrance ways. Provide thorough scraping action in any direction to clean footwear. Effectively removes and traps dirt, mud, gravel, and snow. 1" x 1" mesh of 3/8" x .046 cold rolled strip steel, and 13 gauge galvanized steel connecting rods. Ends are smooth with plastic tubing. Flexible and rust resistant. Easily rolled up for cleaning and storage. 3/8" thick. Specify width in inches, length in feet when ordering.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 390S1602
Product Name Steel Matting - Open
Mat Type Scraper
Features Outdoor / Exterior
Material 13 gauge, 1" x 1" galvanized steel mesh
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 2380321 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details