Durable Corporation Static Eaze Industrial Mats - Cut Lengths 250C36

Description
Static Eaze has a conductive top layer that removes static quickly. The conductive properties are consistently blended through the 1/8" thick top layer. The heavy-duty rubber top stands up to heavy foot traffic and the textured surface helps to insure non-slip footing. Exclusive molded beveled edge prevents tripping and helps to create a safe flat working environment. The foam base provides superior anti-fatigue capabilities. The rubber top is resistant to damage from molten solder, hard chemicals and abrasion. Static Eaze has a two-year full replacement warranty. Surface resistivity is 105 ohms or less.
Description
Static Eaze has a conductive top layer that removes static quickly. The conductive properties are consistently blended through the 1/8" thick top layer. The heavy-duty rubber top stands up to heavy foot traffic and the textured surface helps to insure non-slip footing. Exclusive molded beveled edge prevents tripping and helps to create a safe flat working environment. The foam base provides superior anti-fatigue capabilities. The rubber top is resistant to damage from molten solder, hard chemicals and abrasion. Static Eaze has a two-year full replacement warranty. Surface resistivity is 105 ohms or less.

Suppliers

Company
Product
Description
Supplier Links
Static Eaze Industrial Mats - Cut Lengths - 250C36 - Durable Corporation
Norwalk, OH, USA
Static Eaze Industrial Mats - Cut Lengths
250C36
Static Eaze Industrial Mats - Cut Lengths 250C36
Static Eaze has a conductive top layer that removes static quickly. The conductive properties are consistently blended through the 1/8" thick top layer. The heavy-duty rubber top stands up to heavy foot traffic and the textured surface helps to insure non-slip footing. Exclusive molded beveled edge prevents tripping and helps to create a safe flat working environment. The foam base provides superior anti-fatigue capabilities. The rubber top is resistant to damage from molten solder, hard chemicals and abrasion. Static Eaze has a two-year full replacement warranty. Surface resistivity is 105 ohms or less.

Static Eaze has a conductive top layer that removes static quickly. The conductive properties are consistently blended through the 1/8" thick top layer. The heavy-duty rubber top stands up to heavy foot traffic and the textured surface helps to insure non-slip footing. Exclusive molded beveled edge prevents tripping and helps to create a safe flat working environment. The foam base provides superior anti-fatigue capabilities. The rubber top is resistant to damage from molten solder, hard chemicals and abrasion. Static Eaze has a two-year full replacement warranty. Surface resistivity is 105 ohms or less.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 250C36
Product Name Static Eaze Industrial Mats - Cut Lengths
Mat Type Anti-Fatigue; Anti-Static; Conductive; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2658668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 48.03 inch (1220 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details