Durable Corporation Chevron Entrance Mat - Standard Sizes 614S0023

Description
Vinyl-backed needle punch wiper/scraper mat featuring chevron-patterned surface and standard vinyl backing for medium traffic. The multi-directional chevron-pattern looks attractive and brushes away dirt and moisture. The mat is wear, fade and crush resistant. Provides a distinctive contemporary look.
Description
Vinyl-backed needle punch wiper/scraper mat featuring chevron-patterned surface and standard vinyl backing for medium traffic. The multi-directional chevron-pattern looks attractive and brushes away dirt and moisture. The mat is wear, fade and crush resistant. Provides a distinctive contemporary look.

Suppliers

Company
Product
Description
Supplier Links
Chevron Entrance Mat - Standard Sizes - 614S0023 - Durable Corporation
Norwalk, OH, USA
Chevron Entrance Mat - Standard Sizes
614S0023
Chevron Entrance Mat - Standard Sizes 614S0023
Vinyl-backed needle punch wiper/scraper mat featuring chevron-patterned surface and standard vinyl backing for medium traffic. The multi-directional chevron-pattern looks attractive and brushes away dirt and moisture. The mat is wear, fade and crush resistant. Provides a distinctive contemporary look.

Vinyl-backed needle punch wiper/scraper mat featuring chevron-patterned surface and standard vinyl backing for medium traffic. The multi-directional chevron-pattern looks attractive and brushes away dirt and moisture. The mat is wear, fade and crush resistant. Provides a distinctive contemporary look.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 614S0023
Product Name Chevron Entrance Mat - Standard Sizes
Mat Type Entrance; Scraper
Material Backing: Vinyl Top Fibers: polypropylene
Color(s) Green; Burgundy; Charcoal; Brown
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217910 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details