Durable Corporation Cocoa Entrance Mats - Standard Sizes 385S4872

Description
Natural Cocoa fibers are woven into a dense high pile mat. The rough absorbent fibers effectively trap dirt and moisture and hold up under busy foot traffic. Clean with hose or vacuum.
Description
Natural Cocoa fibers are woven into a dense high pile mat. The rough absorbent fibers effectively trap dirt and moisture and hold up under busy foot traffic. Clean with hose or vacuum.

Suppliers

Company
Product
Description
Supplier Links
Cocoa Entrance Mats - Standard Sizes - 385S4872 - Durable Corporation
Norwalk, OH, USA
Cocoa Entrance Mats - Standard Sizes
385S4872
Cocoa Entrance Mats - Standard Sizes 385S4872
Natural Cocoa fibers are woven into a dense high pile mat. The rough absorbent fibers effectively trap dirt and moisture and hold up under busy foot traffic. Clean with hose or vacuum.

Natural Cocoa fibers are woven into a dense high pile mat. The rough absorbent fibers effectively trap dirt and moisture and hold up under busy foot traffic. Clean with hose or vacuum.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 385S4872
Product Name Cocoa Entrance Mats - Standard Sizes
Mat Type Entrance
Features Outdoor / Exterior
Material Imported Natural Cocoa Fiber, woven edges and backing
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 628728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Width 35.83 inch (910 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details