Durable Corporation Grand-Stand Deluxe Industrial Mats - Standard Sizes - Solid 238SO1848

Description
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.
Description
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand Deluxe Industrial Mats - Standard Sizes - Solid - 238SO1848 - Durable Corporation
Norwalk, OH, USA
Grand-Stand Deluxe Industrial Mats - Standard Sizes - Solid
238SO1848
Grand-Stand Deluxe Industrial Mats - Standard Sizes - Solid 238SO1848
Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Grand-Stand Deluxe is a 3/32" thick rubber surface permanently bonded to a resilient natural rubber foam base that provides excellent comfort. Grand-Stand Deluxe also features beveled edges on all sides for an added extra measure of safety. Thermoset Vulcanized Rubber (SR) features 100% virgin synthetic rubber construction, greater flexibility and homogeneous color throughout. Your best choice for long-term wear.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 238SO1848
Product Name Grand-Stand Deluxe Industrial Mats - Standard Sizes - Solid
Material 3/32" Thermoset Vulcanized Rubber (SR) surface bonded to a 3/8" resilient rubber foam base
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 8295293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Standard shoes
Material Polyethylene
Color(s) Blue
View Details