Durable Corporation Niagra Entrance Mat - Standard Sizes Fabric Border 630S0023

Description
This Polyester carpet mat is extremely strong and durable. Fibers are resistant to most chemicals, stretching and shrinking. It is also wrinkle, mildew and abrasion resistant. Polyester in nature is quick drying and excellent for the harshest climates. Mat is easily cleaned by vacuuming and is machine washable. Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.
Description
This Polyester carpet mat is extremely strong and durable. Fibers are resistant to most chemicals, stretching and shrinking. It is also wrinkle, mildew and abrasion resistant. Polyester in nature is quick drying and excellent for the harshest climates. Mat is easily cleaned by vacuuming and is machine washable. Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.

Suppliers

Company
Product
Description
Supplier Links
Niagra Entrance Mat - Standard Sizes Fabric Border - 630S0023 - Durable Corporation
Norwalk, OH, USA
Niagra Entrance Mat - Standard Sizes Fabric Border
630S0023
Niagra Entrance Mat - Standard Sizes Fabric Border 630S0023
This Polyester carpet mat is extremely strong and durable. Fibers are resistant to most chemicals, stretching and shrinking. It is also wrinkle, mildew and abrasion resistant. Polyester in nature is quick drying and excellent for the harshest climates. Mat is easily cleaned by vacuuming and is machine washable. Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.

This Polyester carpet mat is extremely strong and durable. Fibers are resistant to most chemicals, stretching and shrinking. It is also wrinkle, mildew and abrasion resistant. Polyester in nature is quick drying and excellent for the harshest climates. Mat is easily cleaned by vacuuming and is machine washable.

Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 630S0023
Product Name Niagra Entrance Mat - Standard Sizes Fabric Border
Mat Type Entrance
Features Chemical Resistant
Material Polypropylene needlepunch fiber surface with a reinforced nitrile rubber gripper backing.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 7621512 - RS Components, Ltd.
Specs
Material Polymer
Color(s) Black
Width 5.51 inch (140 mm)
View Details