Durable Corporation Sof Spun 3/8" Industrial Mat - High Visibility Rolls 585R0048HVY

Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. The pebbled sponge vinyl surface traps dirt, resists oil and grease, and will not absorb water.
Description
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. The pebbled sponge vinyl surface traps dirt, resists oil and grease, and will not absorb water.

Suppliers

Company
Product
Description
Supplier Links
Sof Spun 3/8
Norwalk, OH, USA
Sof Spun 3/8" Industrial Mat - High Visibility Rolls
585R0048HVY
Sof Spun 3/8" Industrial Mat - High Visibility Rolls 585R0048HVY
Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. The pebbled sponge vinyl surface traps dirt, resists oil and grease, and will not absorb water.

Sponge vinyl cushioned mat helps ease foot, leg and back fatigue at standing workstations. The pebbled sponge vinyl surface traps dirt, resists oil and grease, and will not absorb water.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 585R0048HVY
Product Name Sof Spun 3/8" Industrial Mat - High Visibility Rolls
Mat Type Specialty; High Visability Safety Mats
Features Grease & Oil Resistant
Material Sponge Vinyl Core with a Pebble Surface
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT32100 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 4716282 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details