Durable Corporation Recessed Cocoa Entrance Mats - Standard Sizes 355C1000

Description
Tough natural fibers remove grit from shoes, absorb and retain tracked in moisture. Fiber yarn is embedded in heavy vinyl backing. Solid vinyl backing protects floors from moisture, lays flat, and keeps mat in place. Dries rapidly to prevent mildew or rot. Hose, vacuum or wash with mild soap to clean. Golden tan color is fade resistant. Available in four thickness. 5/8", 3/4", 1", 1-1/4"
Description
Tough natural fibers remove grit from shoes, absorb and retain tracked in moisture. Fiber yarn is embedded in heavy vinyl backing. Solid vinyl backing protects floors from moisture, lays flat, and keeps mat in place. Dries rapidly to prevent mildew or rot. Hose, vacuum or wash with mild soap to clean. Golden tan color is fade resistant. Available in four thickness. 5/8", 3/4", 1", 1-1/4"

Suppliers

Company
Product
Description
Supplier Links
Recessed Cocoa Entrance Mats - Standard Sizes - 355C1000 - Durable Corporation
Norwalk, OH, USA
Recessed Cocoa Entrance Mats - Standard Sizes
355C1000
Recessed Cocoa Entrance Mats - Standard Sizes 355C1000
Tough natural fibers remove grit from shoes, absorb and retain tracked in moisture. Fiber yarn is embedded in heavy vinyl backing. Solid vinyl backing protects floors from moisture, lays flat, and keeps mat in place. Dries rapidly to prevent mildew or rot. Hose, vacuum or wash with mild soap to clean. Golden tan color is fade resistant. Available in four thickness. 5/8", 3/4", 1", 1-1/4"

Tough natural fibers remove grit from shoes, absorb and retain tracked in moisture. Fiber yarn is embedded in heavy vinyl backing. Solid vinyl backing protects floors from moisture, lays flat, and keeps mat in place. Dries rapidly to prevent mildew or rot. Hose, vacuum or wash with mild soap to clean. Golden tan color is fade resistant. Available in four thickness. 5/8", 3/4", 1", 1-1/4"

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 355C1000
Product Name Recessed Cocoa Entrance Mats - Standard Sizes
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217927 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details