Durable Corporation Fingertip Entrance Mat - Standard Size 396S3239

Description
Brushing action of thousands of resilient rubber fingertips wipe off dirt and moisture from footwear. Dirt is trapped out of sight below the walking surface. Corrugated pattern on the bottom helps prevent mat movement. All four sides have beveled edging to improve safety at the facility entrance. Shake, vacuum or hose to clean.
Description
Brushing action of thousands of resilient rubber fingertips wipe off dirt and moisture from footwear. Dirt is trapped out of sight below the walking surface. Corrugated pattern on the bottom helps prevent mat movement. All four sides have beveled edging to improve safety at the facility entrance. Shake, vacuum or hose to clean.

Suppliers

Company
Product
Description
Supplier Links
Fingertip Entrance Mat - Standard Size - 396S3239 - Durable Corporation
Norwalk, OH, USA
Fingertip Entrance Mat - Standard Size
396S3239
Fingertip Entrance Mat - Standard Size 396S3239
Brushing action of thousands of resilient rubber fingertips wipe off dirt and moisture from footwear. Dirt is trapped out of sight below the walking surface. Corrugated pattern on the bottom helps prevent mat movement. All four sides have beveled edging to improve safety at the facility entrance. Shake, vacuum or hose to clean.

Brushing action of thousands of resilient rubber fingertips wipe off dirt and moisture from footwear. Dirt is trapped out of sight below the walking surface. Corrugated pattern on the bottom helps prevent mat movement. All four sides have beveled edging to improve safety at the facility entrance. Shake, vacuum or hose to clean.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 396S3239
Product Name Fingertip Entrance Mat - Standard Size
Mat Type Entrance
Features Outdoor / Exterior
Material Top quality molded rubber
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 8725669 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details