Durable Corporation Grand-Stand HD Industrial Mats - Standard Sizes - Creative Elements 258CR3660

Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.
Description
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Suppliers

Company
Product
Description
Supplier Links
Grand-Stand HD Industrial Mats - Standard Sizes - Creative Elements - 258CR3660 - Durable Corporation
Norwalk, OH, USA
Grand-Stand HD Industrial Mats - Standard Sizes - Creative Elements
258CR3660
Grand-Stand HD Industrial Mats - Standard Sizes - Creative Elements 258CR3660
3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat. 3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogenous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

3/32" rubber surface is bonded to a ¾" rubber foam base to provide the ultimate in comfort. Excellent for high traffic areas where prolonged standing occurs. Non-skid homogeneous surface will last for years with proper cleaning and maintenance. Can be used in the same applications as Grand-Stand Deluxe. Also available as a Standard Beauty & Barber Mat.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 258CR3660
Product Name Grand-Stand HD Industrial Mats - Standard Sizes - Creative Elements
Mat Type Anti-Fatigue
Material 3/32" thermoplastic (TR) surface bonded to a 3/8" resilient rubber foam base.
Color(s) Marble charcoal; Marble black/white; Wood elements pecan; Creative elements blue; Wood elements cherry; French gray; Solid black; Wood elements maple
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 8157016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Chemical resistance, continuous monitoring, soldering
Material Synthetic Rubber
Color(s) Yellow
View Details