Durable Corporation Niagra Entrance Mat - Standard Sizes Fabric Border 635SF0610

Description
Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.
Description
Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.

Suppliers

Company
Product
Description
Supplier Links
Niagra Entrance Mat - Standard Sizes Fabric Border - 635SF0610 - Durable Corporation
Norwalk, OH, USA
Niagra Entrance Mat - Standard Sizes Fabric Border
635SF0610
Niagra Entrance Mat - Standard Sizes Fabric Border 635SF0610
Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.

Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border.

Glamorous surface gives superb absorption and wearability. Holds up to 1 ½ gallons of water per square yard. Raised rubber squares under carpet prevent crushing. Underside grippers keep the mat in place. Helps trap and hold dirt and debris on the mat. Molded rubber backing resists curling and cracking in any environment. Standard rubber ramped edge or optional fabric covered border. Contains 20% recycled content.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 635SF0610
Product Name Niagra Entrance Mat - Standard Sizes Fabric Border
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217914 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 19.69 inch (500 mm)
View Details