Durable Corporation Smooth Rubber Runner Industrial Mats - Cut Lengths - Wood Elements 200C36W

Description
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.
Description
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.

Suppliers

Company
Product
Description
Supplier Links
Smooth Rubber Runner Industrial Mats - Cut Lengths - Wood Elements - 200C36W - Durable Corporation
Norwalk, OH, USA
Smooth Rubber Runner Industrial Mats - Cut Lengths - Wood Elements
200C36W
Smooth Rubber Runner Industrial Mats - Cut Lengths - Wood Elements 200C36W
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.

Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 200C36W
Product Name Smooth Rubber Runner Industrial Mats - Cut Lengths - Wood Elements
Mat Type Runner
Material Thermoset vulcanized rubber (SR)
Color(s) White/beige; Red/white; Cherry; Blue; Pecan; Green; Oak; Black/white; Gray; Charcoal/black; Maple; French gray; Charcoal; Hunter green
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 1934437 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0354 inch (0.9000 mm)
View Details