Durable Corporation Workstation Plus Industrial Mats - Standard Sizes 419S0035

Description
Extra-tough lightweight matting, ideally suited for workstations in restaurants, kitchens and industrial applications. This mat provides safe, non-slip footing in wet or oily areas. Also, resilient construction reduces worker fatigue at standing work areas. Open mesh construction traps dirt and offers excellent drainage. Sweep or hose to clean. All mats include built-in beveled edges.
Description
Extra-tough lightweight matting, ideally suited for workstations in restaurants, kitchens and industrial applications. This mat provides safe, non-slip footing in wet or oily areas. Also, resilient construction reduces worker fatigue at standing work areas. Open mesh construction traps dirt and offers excellent drainage. Sweep or hose to clean. All mats include built-in beveled edges.

Suppliers

Company
Product
Description
Supplier Links
Workstation Plus Industrial Mats - Standard Sizes - 419S0035 - Durable Corporation
Norwalk, OH, USA
Workstation Plus Industrial Mats - Standard Sizes
419S0035
Workstation Plus Industrial Mats - Standard Sizes 419S0035
Extra-tough lightweight matting, ideally suited for workstations in restaurants, kitchens and industrial applications. This mat provides safe, non-slip footing in wet or oily areas. Also, resilient construction reduces worker fatigue at standing work areas. Open mesh construction traps dirt and offers excellent drainage. Sweep or hose to clean. All mats include built-in beveled edges.

Extra-tough lightweight matting, ideally suited for workstations in restaurants, kitchens and industrial applications. This mat provides safe, non-slip footing in wet or oily areas. Also, resilient construction reduces worker fatigue at standing work areas. Open mesh construction traps dirt and offers excellent drainage. Sweep or hose to clean. All mats include built-in beveled edges.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 419S0035
Product Name Workstation Plus Industrial Mats - Standard Sizes
Mat Type Drainage; Wet Area Mat
Features Grease & Oil Resistant
Material Black: Grease-resistant rubber compound. Red: Grease-proof rubber compound Gray: Grease-proof rubber compound.
Color(s) Red; Gray; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details