Durable Corporation Kitchen Grid Industrial Mats - Flexible PVC Edging Roll 530B0000

Description
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.
Description
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.

Suppliers

Company
Product
Description
Supplier Links
Kitchen Grid Industrial Mats - Flexible PVC Edging Roll - 530B0000 - Durable Corporation
Norwalk, OH, USA
Kitchen Grid Industrial Mats - Flexible PVC Edging Roll
530B0000
Kitchen Grid Industrial Mats - Flexible PVC Edging Roll 530B0000
Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.

Kitchen Grid Mats are the ideal slip resistant and anti-fatigue matting for the food processing industry. The open surface allows for maximum drainage of waste by-products, keeping the standing area free of slippery matter. The mat is manufactured of animal fat resistant vinyl. The Kitchen Grid mat is extremely durable and long lasting. Sanitized additives provide continued anti-fungal and anti-microbial protection. Easily cut to fit any workstation.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 530B0000
Product Name Kitchen Grid Industrial Mats - Flexible PVC Edging Roll
Mat Type Anti-Fatigue; Drainage; Traction / Slip Resistant; Wet Area Mat
Features Grease & Oil Resistant
Material formulated animal fat resistant vinyl
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 628775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color(s) Grey
Width 35.43 inch (900 mm)
Length 59.06 inch (1500 mm)
View Details