Durable Corporation Workstation Solid Industrial Mats - Open 430W3636

Description
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.
Description
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

Suppliers

Company
Product
Description
Supplier Links
Workstation Solid Industrial Mats - Open - 430W3636 - Durable Corporation
Norwalk, OH, USA
Workstation Solid Industrial Mats - Open
430W3636
Workstation Solid Industrial Mats - Open 430W3636
This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

This mat is perfect for most industrial applications. Available in solid or open mesh design. Mat has built-in interlocking system that can be connected to extend length and width. Beveled edges are available.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 430W3636
Product Name Workstation Solid Industrial Mats - Open
Mat Type Wet Area Mat
Features Grease & Oil Resistant
Material Black: Grease-resistant rubber compound. Red: Grease-proof rubber compound
Color(s) Red; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 652349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Foam
Width 17.99 inch (457 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details